Radeon Pro WX 9100 Workstation Graphics Card

ACCELERATE YOUR IMAGINATION

The Radeon™ Pro WX 9100 workstation graphics card is the ultimate, cutting edge graphics solution for all professional workloads from design and rendering to virtual reality. Based on the “Vega” GPU architecture, this card ushers in a wealth of bleeding-edge technologies like the High Bandwidth Cache Controller (HBCC), a radically new GPU memory hierarchy allowing previously untapped flexibility, and new frontiers in real-time visualization with hyper-realistic rendering techniques.

The Radeon™ Pro WX 9100 will help drive GPU-accelerated OpenCL™ performance to new heights allowing animators and designers to achieve extraordinary levels of photorealistic rendering using technology like Radeon ProRender. Effortlessly make real-time material and complex lighting changes of rendered objects and scenes and generate near real-time photorealistic walkthroughs of rendered visualizations.

With the “Vega” architecture’s incredible throughput and optimized load-balancing, filmmakers will be able to integrate game engines into the workflow to create high-fidelity real-time VFX pre-visualizations to help inform on-set decisions on-the-fly. And when it is time for post-production, the Radeon™ Pro WX 9100 workstation graphics card can handle 8K resolutions with ease.

Manufacturer Part Number
100-505957
EAN/UPC
0727419416399,727419416399
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Stream Processors: 4096
Peak Engine Clock: 1500 MHz
Memory Clock: 945 MHz
Peak Single Precision Computer: Up to 12.3 TFLOPS
Peak Triangles/s: 6 BT/s
Memory Size: 16GB HBC with Error Correcting Code (ECC) Memory
Memory Interface: 2048 bit
Max. Memory Bandwidth: 483.84 GB/s
Native Display Outputs: 6 DisplayPortTM 1.4
HDR Ready
10-bit Color Support
High Bandwidth Cache Controller (HBCC)
8K Display Support (Single monitor, single or dual-cable)
Framelock/Genlock Support
Typical Board Power: <250W
OS Support: Windows® 7, Windows® 10, Linux® (64-bit)
API Support: OpenCLTM 2.0, OpenGL® 4.5, DirectX®
12.1, Vulkan® 1.0
Typical Board Power: <250W
Power Requirements: 1x 6pin, 1x 8pin power connection