Radeon Pro SSG Graphic Card

THE WORLD’S FIRST GPU TO BREAK
THE TERABYTE MEMORY BARRIER

Modern GPUs are continually evolving to keep pace with the growing demands of users. Methods and algorithms such as ray tracing for high-end rendering and non-linear video editing place high demands on the GPU’s graphics compute capabilities. These demands extend to the system level when applications require large data sets to be used.

The Radeon™ Pro SSG based on the “Vega” GPU architecture, is a disruptive force in the professional graphics space, bringing with it cutting-edge technologies like the High Bandwidth Cache Controller (HBCC), a state-of-the-art memory system that removes the limitations of traditional graphics memory.

The Ultimate GPU for 8K Content Creation
The Radeon™ Pro SSG comes equipped with 2TB of onboard memory, the most memory on a graphics card ever.
This revolutionary advancement in graphics technology enables vastly higher performance for the most demanding use-case scenarios. Easily make real-time material and complex lighting changes of rendered objects and scenes and generate near real-time photorealistic walkthroughs of rendered visualizations. Create high-fidelity real-time VFX pre-visualizations to help inform and make decisions on-the-fly. Handle 8K, VR, 360 video stitching and other highly demanding graphics workloads effortlessly on the Radeon™ Pro SSG.

Manufacturer Part Number
100-506014
EAN/UPC
0727419416597,727419416597
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Stream Processors: 4096
Peak Engine Clock: 1500 MHz
Memory Clock: 945 MHz
Peak Single Precision Computer: Up to 12.3 TFLOPS
Peak Triangles/s: 6 BT/s
Memory Size: 2TB SSG + 16GB HBC with Error Correcting Code (ECC) Memory1
Memory Interface: 2048 bit
Max. Memory Bandwidth: 483.84 GB/s
Native Display Outputs:
6 DisplayPortTM 1.4
HDR Ready
10-bit Color Support
8K Display Support (Single monitor, single or dual-cable)
Framelock/Genlock Support
OS Support: Windows® 7, Windows® 10, Linux® (64-bit)
API Support: OpenCLTM 2.0, OpenGL® 4.5, DirectX® 12.1, Vulkan® 1.0
Typical Board Power: <300W
Power Requirements: 2x 8pin power connection