EliteBook x360 1020 G2

Suddenly, everywhere becomes your office with our thinnest and lightest business convertible. From the office to abroad, go wherever work takes you with high-performance specs, industry-leading security, and immersive collaboration.

Ideal for mobile professionals needing best-in-class,business rugged notebooks with enhanced system and graphic performance in a managed-IT environment

  • Windows 10 Pro 64

Made to keep moving

Ultrathin and ultra-bright, the HP EliteBook x360 1020 was inspired by your life on-the-go. With long battery life, HP Fast Charge, and industry-leading ultra-bright 700-nit display, it keeps you moving forward from anywhere.

Our most secure and manageable PCs

Protection is simple and manageable thanks to a cutting-edge suite of security features that lets you browse confidently, keeps visual hackers in the dark, and monitors and restores in memory BIOS automatically.

Rule your conference from the road

When you can be anywhere, hands-on teamwork is vital for staying ahead. Get crisp, clear communication with five speakers tuned with Audio by Bang & Olufsen and manage calls quickly with the HP Premium Collaboration Keyboard.

  • Windows 10 Pro 64

Manufacturer Part Number
2UE38UT#ABA
EAN/UPC
0192018032002,192018032002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1. Preinstalled with Windows 10 versions
2. All metal CNC Al chassis that is .55 inches (1.39 cm) thin
3. Display choices include 31.75 cm (12.5") diagonal IPSUWVA, FHD touch screen or UHD touch screen.

  • Get added protection in open or public places with the optional HP Sure View integrated privacy screen

4. A 360° convertible notebook with 5 usage modes
5. Passed 12 MIL-SPEC 810G testing, plus an additional 120,000 hours of reliability testing through HP's Total Test Process
6. Choice of 7th Generation Intel® Core™ i5, i7 Processors with integrated Intel® HD Graphics
7. Weight starting at 2.50 lbs (1.13 kg)
8. Optional full size HP Active Pen with App Launch, designed with Wacom technology
9. HP 720p HD webcam, dual array microphones, and integrated premium stereo speakers for video audio and conferencing
10. Engage teams, clients, and vendors with the crystal-clear audio by Bang & Olufsen and the high-performance HP Premium Collaboration Keyboard
11. Never forget your password with your choice of simple authentication methods, including the IR camera for face recognition and Touch Fingerprint Sensor for Windows Hello
12. Choice of Solid State Drive storage drives up to 1 TB
13. Up to 16 GB total system memory


1. HP Sure View is optional and must be configured at purchase.
2. MIL-STD-810G testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.