55VM5B-A Digital Signage Display

Borderless Design

Narrow Bezel
Borderless design with its 0.9mm even panel bezel and 1.8mm BtB(Bezel to Bezel) size, verifi ed by Nemko, enables immersive and seamless viewing experiences on assembled video wall screens.

Smart Platform

Built-in SoC and Synced Playback

The optimized built-in quad-core SoC in the 55VH7B/VM5B can play various content formats and eliminates the need for an external media player. Using its built-in SoC, each display plays its video tile without lag for synchronized content playback.

Smart Platform

webOS 2.0

The webOS 2.0 platform provides easy and convenient tools to create contents. LG’s SDK and technical supports make content development and management easier.

Superior Picture Quality

Clear Viewing Angle

The 55VH7B/VM5B ensures clear picture quality even when installed in stacks of more than four. This is very favorable for the quantity of video walls installed in large spaces.

Superior Picture Quality

Uniform Brightness

LG’s LED backlight technology guarantees high uniformity in brightness to ensure a clear picture. On other screens, certain spots may appear darker than others, but the new 55VH7B/VM5B generates high visibility and a consistent brightness across the whole screen.

Superior Picture Quality

Video Wall Image Creation

Through Video Wall Image Creation (VIC) technology, color and brightness differences are compensated in circuit part with an algorithm to make the panels into a same characteristic so that each video wall maintains the consistent white balance.

Superior Picture Quality

Image Gap Reduction

The 55VH7B/VM5B, 49VH7C/VM5C includes an image improvement algorithm that can adjust to objects located in the boundary of bezel for a seamless viewing experience.

Enhanced Content Management

LAN Daisy Chain Performance
 A LAN daisy chain allows you to execute commands to control and monitor the screens and even update their firmware.

Convenient Options

Guide Bracket / Classified Port

A guide bracket is an attachment that ensures the video wall remains flat. The classified in/out port prevents errors when connecting a daisy chain.

Convenient Options

Control Buttons

With 8 control buttons, it’s easy to operate various functions of the 55VH7B/VM5B, such controlling the OSD (On Screen Display) and changing the input source.

Manufacturer Part Number
55VM5B-A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel

Screen Size: 55"
Resolution: 1,920 x 1,080 (FHD)
Brightness: 500

Connectivity

Input: HDMI, DP, DVI-D, OPS, Audio, USB 2.0, USB3.0, RGB
Output: DP, Audio
External Control: RS232C, RJ45, IR Receiver

Physical Specification

Bezel Width: 0.9mm (Top/Bottom/Left/Right even bezel) / 1.8mm *B to B : Panel Bezel + Panel Bezel
Monitor Dimension (W x H x D): 1,211.4 x 682.2 x 86.5mm
Weight (Head): 18.6kg
VESA™ Standard Mount Interface: 600 x 400mm

Environment Conditions

Operation Temperature: 0°C to 40°C
Operation Humidity: 10 % to 80 %

Power

Power Supply: 100-240V~, 50/60Hz
Power Type: Built-In Power

Power Consumption

Typ.: 150 W
Smart Energy Saving: 80 W

Standard (Certification)

Safety: UL / cUL / CB / TUV / KC
EMC: FCC Class "A" / CE / KCC
ErP / Energy Star: NA / Yes (Energy Star 6.0)

Media Player Compatibility

OPS type compatible: Yes

Software Compatibility

SuperSign-w lite: Yes
SuperSign-c: Yes

Accessory

Basic: Remote Controller, Power Cable, DP Cable, Manual, IR Receiver, RS-232C Cable, LAN Cable, Guide Bracket, Screw