VP278QG Widescreen LCD Monitor

ASUS VP278QG Gaming Monitor – 27 inch, Full HD, 1ms, 75Hz, Adaptive-Sync/FreeSync™, Flicker Free, Blue Light Filter

  • 27-inch Full HD monitor with 1ms (GTG) quick response time and 75Hz refresh rate for fast and smooth gaming
  • ASUS-exclusive GamePlus hotkey for in-game enhancements while GameVisual for optimized visuals
  • Extensive connectivity including DisplayPort, dual HDMI and D-sub ports. Plus 2-Watt stereo speakers
  • Features Adaptive-Sync/FreeSync™ technology to eliminate screen tearing and choppy frame rates
  • ASUS Eye Care monitors feature TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience

Superior Image Quality Meets Classic Elegant Design

VP278QG 27" Full HD monitor with 100,000,000:1 high contrast ratio, ASUS-exclusive SplendidPlus and VivdPixel technologies is optimized for the finest image and color quality. This approach extends to the study stand and slim profile without compromising style in ensuring stability and durability.

100,000,000:1 ASUS Smart Contrast Ratio

Dynamically enhances the display’s contrast by adjusting the luminance of the backlight to achieve the darkest black and brightest white – delivering lifelike images.

1ms Quick Response Time

ASUS VP278QG eliminates smearing and motion blur thanks to a 1ms response time. In addition, Adaptive-Sync/FreeSync™ technology eliminates screen tearing and choppy frame rates for even more seamlessly smooth gameplay.

Super smooth visuals with AMD FreeSync

ASUS VP278QG features AMD FreeSync™ technology to eliminate screen tearing and choppy frame rates to give you seamless visuals and smooth gameplay. This gives you the upper hand in first person shooters, racing, real-time strategy and sports titles. (AMD FreeSync™ works at fresh rates ranging from 48Hz to 75Hz)

ASUS-exclusive GamePlus Technology

When it comes to design, ASUS always have customers in mind – the ASUS VP278QG features the ASUS exclusive GamePlus hotkey with crosshair, timer, FPS counter and display alignment functions to give you in-game enhancements that help you get more out of your game. These tools allow gamers to practice and improve on their gaming skills.
This function is co-developed with input from pro gamers, allowing them to practice and improve their gaming skills.

ASUS-exclusive SplendidPlus Technologies

We’ve raised the bar by incorporating some of our proprietary technologies into the ASUS VP278QG to give you a truly vivid visual experience. The VP278QG features the new SplendidPlus™ Video Intelligence Technology that optimizes videos and images by enhancing color brightness, contrast, and sharpness. SplendidPlus™ features two new modes – Reading and Darkroom – in addition to the Scenery, Standard, Theater, sRGB, and Night View modes. Low-blue Light and Flicker-free technologies also reduce the strain on your eyes after long periods of use.

VividPixel Technology for Best Picture Quality

ASUS VividPixel Technology helps enhance image outlines and reduce noise bars for crystal-clear and detail-oriented viewing.

Protect your eyes with ASUS Eye Care Technology

ASUS Blue Light Filter

The TÜV Rheinland-certified ASUS Blue Light Filter protects you from harmful blue light, and you can easily access its four different filter settings via a hotkey. VP278QG has undergone stringent performance tests and has been certified by TÜV Rheinland laboratories, a global provider of technical, safety, and certification services, to be flicker-free and to emit low blue light levels

Manufacturer Part Number
90LM01M0-B05170
EAN/UPC
4712900735536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

  • Panel Size: Wide Screen 27.0"(68.6cm) 16:9
  • Color Saturation : 72%(NTSC) 
  • Panel Type : TN
  • True Resolution : 1920x1080 
  • Display Surface Non-glare
  • Pixel Pitch : 0.311mm
  • Brightness(Max) : 300 cd/㎡
  • Contrast Ratio (Max) : 1200:1
  • ASUS Smart Contrast Ratio (ASCR) : 100000000:1 
  • Viewing Angle (CR≧10) : 170°(H)/160°(V)
  • Response Time : 1ms (Gray to Gray)
  • Display Colors : 16.7M
  • Flicker free
Video Feature
  • Trace Free Technology : Yes
  • SPLENDID Video Preset Modes : 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
  • Skin-Tone Selection : 3 Modes
  • Color Temperature Selection : 4 Modes
  • QuickFit (modes) : Yes (Letter/A4/B5/Alignment Grid/Photo Modes)
  • GamePlus(modes) : Yes (Crosshair/Timer/FPS Counter/Display Alignment)
  • Low Blue Light : Yes
  • HDCP support : Yes
  • VividPixel : Yes
  • Smart View Technology : Yes
  • FreeSync™ technology supported
Audio Features
  • Stereo Speakers : 2W x 2 Stereo RMS
Convenient Hotkey
  • Blue Light Filter 
  • Brightness Adjustment
  • Input Selection
  • QuickFit
I/O Ports
  • Signal Input : HDMIx2, D-Sub, DisplayPort
  • PC Audio Input : 3.5mm Mini-Jack 
  • AV Audio Input : HDMI, DisplayPort
Signal Frequency
  • Analog Signal Frequency : 24~83 KHz(H) / 48~75 Hz(V)
  • Digital Signal Frequency : Display port HDMI 24~83 KHz(H) / 48~75 Hz(V)
Power Consumption
  • Power On : 29.1W*
  • Power Saving/Off : <0.5W
  • 100-240V, 50/60Hz
Mechanical Design
  • Chassis Colors : Black
  • Tilt : +20°~-5°
  • VESA Wall Mounting : 100x100mm
Security
  • Kensington lock
Dimensions
  • Phys. Dimension with Stand(WxHxD): 641.4 x 444.5 x 219.4 mm
  • Phys. Dimension without Stand(WxHxD): 641.4 x 383.1 x 55mm (For VESA Wall Mount)
  • Box Dimension(WxHxD):704 x 520 x 150 mm
Weight
  • Net Weight (Esti.): 4.8kg
  • Weight without Stand (Esti.): 4.25kg
  • Gross Weight (Esti.): 7.2kg
Accessories
  • VGA cable
  • Audio cable
  • Power cord 
  • DisplayPort cable (Optional)
  • Quick start guide
  • HDMI cable (Optional)
  • Warranty Card
Compliance and Standards

Energy Star®, CB, CCC, CE, CEL level 1, CU, EPEAT (Gold) by region , ErP, FCC, ISO-9241-307, J-MOSS, PSE, UL/cUL, WEEE, WHQL (Windows 8.1, Windows 7), MEPS, RCM, TUV Flicker-free , TUV Low Blue Light