Comprehensive's Plenum Cat6 Cables offer a low-smoke and fire-retardant plastic jacket.
Comprehensive's Cat6 Snagless Solid Plenum Blue Patch Cables are designed to be fire-retardant and offer a low-smoke PVC jacket. They provide up to 550 Mhz bandwidth for high-speed signal transmission. Perfect for distributing data, voice and video on today's high speed ethernet and gigabit networks. Comprehensive Cat6 Snagless Solid Plenum Blue Patch Cables meet all CAT6 TIA/EIA standards. Each individual pair is attached together to ensure proper spacing between the twists of the wire which greatly reduces loss compared to standard 350Mhz cable.
These Cat6 Snagless Solid Plenum Blue Patch Cables have a molded low profile, snagless boot that makes installing these cables quick and easy everytime while providing superior strain relief. RoHS Compliant. Lifetime Warranty.
Note:
Connector Type 1: RJ45 Male
Connector Type 2: RJ45 Male
Conductors: 4 Twisted Pairs 24 AWG Shielded bare copper solid cable
Performance Grade: Great
Bandwidth: Supports voice/data/video distribution applications up to 550 MHz
Standards: Meets all Cat6 TIA/EIA standards, Verified to EIA/TIA 568B.2
Cable Style: Molded snagless boot
Conductor DC Resistance: 9.8 Ohm at 100m maximum
Jacket Type: Plenum
Jacket Color: Blue
Weight Lbs: 1.3
RoHS Compliant: Yes
Warranty: Lifetime