The PowerScan PM9100 linear imager is a cordless device offering state-of-the-art performance in an industrial product and features Datalogic’s STAR Cordless System™ narrow band radio. This linear imager introduces Datalogic’s new and innovative scanning technology, implementing a green scanning line which has the same definition of a laser beam with all the benefits of a linear imager.
The PM9100 imager also features Datalogic’s exclusive 3 Green Lights (3GL™) for superior good read feedback. The patented ‘Green Spot’ technology directly on the code and dual Good Read LEDs on the top of the cap increase visibility at any angle.
The PM9100 linear imager is available in 3 models: a basic model with no display or keypad; with display and 4-key keypad or with display and full alphanumeric keypad.
All models have multi-interface capabilities featuring the most popular interfaces; RS-232, Keyboard Wedge and USB.
Note:
CORDLESS COMMUNICATIONS
DATALOGIC STAR CORDLESS SYSTEM Point-to-Point Configuration
Multi-Point Configuration:
Max. Readers per Radio receiver: 16
RADIO FREQUENCY 910 MHz
RADIO RANGE (OPEN AIR) 910 MHz: 50 m / 164 ft @ 500 KB/s; 400 m / 1,312 ft @ 36.8 KB/s, frequency hopping; 50 m / 164 ft at 36.8 KB/s, fixed channel; Seamless Roaming; Two Way Communications
DECODING CAPABILITY
PM9100 GS1 DataBar™ linear codes, UPC/EAN, UPC/EAN P2/P5 add ons, UPC/EAN Coupons, ISBN, Code 128, EAN 128, Code 39, Code 39 Full ASCII, Code 39 CIP, Code 32, Codabar, Interleaved 2 of 5, IATA, Industrial 2 of 5, Standard 2 of 5, Code 11, MSI, Plessey, Code 93, Follet 2/5, Code 4, Code 5, Datalogic 2 of 5, Codablock F
ELECTRICAL
BATTERY Li-Ion 2150 mAh;
CHARGE TIME External Power: 4 Hours;
Host Power: 10 Hours
READS PER CHARGE 50,000+ (continuous reading)
CRADLE INDICATOR LEDS Battery Charging (Red); Charge Completed (Green); Power/Data (Yellow)
CURRENT External Power: Max. 10 W (charging);
POT: Max. 500 mA (charging)
INPUT VOLTAGE External: 10 - 30 VDC; POT: 5 VDC +/- 10%
ENVIRONMENTAL
AMBIENT LIGHT Immune to light exposure in offices/facilities and direct exposure to sunlight.
DROP RESISTANCE Withstands 50 drops from 2.0 m / 6.6 ft to concrete
ESD PROTECTION (AIR DISCHARGE) 20 kV
HUMIDITY (NON-CONDENSING) 0 - 95%
PARTICULATE AND WATER SEALING IP65
TEMPERATURE Operating: -20 to 50 °C / -4 to 122 °F
Storage/Transport: -40 to 70 °C / -40 to 158 °F
PHYSICAL CHARACTERISTICS
COLOR Yellow/Black
DIMENSIONS Cradle: 24.0 x 10.8 x 9.5 cm / 9.4 x 4.3 x 3.8 in
PM9100: 21.2 x 11.0 x 7.4 cm / 8.3 x 4.3 x 2.9 in
DISPLAY PM9100-D: Display Type: Graphic with White Backlight; Font Dimensions: User selectable (6 lines x 21 columns default);
Screen Dimensions: 48 x 132 pixels
KEYPAD PM9100-D: 4 Configurable Keys
WEIGHT PM9100-XX: 405.0 g / 14.2 oz
PM9100-DXX: 435.0 g / 15.3 oz
READING PERFORMANCE
LIGHT SOURCE Green LED
PRINT CONTRAST RATIO (MINIMUM) 15%
READING ANGLE Pitch: +/- 75°; Roll (Tilt): +/- 45°; Skew (Yaw): +/- 70°
READING INDICATORS Beeper; Datalogic Three Green Lights (3GL™) Good
Read Feedback: Datalogic ‘Green Spot’ on the Code, Dual Good Read LEDs; Good Transmission
RESOLUTION (MAXIMUM) 2.5 mils
READING RANGES
TYPICAL DEPTH OF FIELD Minimum distance determined by symbol length and scan angle.
Printing resolution, contrast, and ambient light dependent.
Code 39
5 mils: 3.0 to 32.0 cm / 1.2 to 12.6 in
7.5 mils: 2.0 to 48.0 cm / 0.8 to 18.9 in
10 mils: 2.0 to 66.0 cm / 0.8 to 26.0 in
20 mils: 3.0 to 110.0 cm / 1.2 to 43.3 in
40 mils: 3.0 to 230.0 cm / 1.2 to 90.6 in
EAN 13
2.0 to 61.0 cm / 0.8 to 24.0 in
Note: Reading performances may change with different symbologies
SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use.
See the Regulatory Addendum for details.
ENVIRONMENTAL COMPLIANCE Complies to China RoHS; Complies to EU RoHS
LED CLASSIFICATION Product compliant according to IEC 62471
UTILITIES
DATALOGIC ALADDIN™ Datalogic Aladdin configuration program is available for download at no charge.
OPOS / JAVAPOS JavaPOS and OPOS Utilities are available for download at no charge.
REMOTE HOST DOWNLOAD Available on request
WARRANTY
WARRANTY 3-Year Factory Warranty