PIXMA TR7550 Inkjet Multifunction Printer

Canon PIXMA TR7550

Small, compact, 5-ink, 4-In-One with smart mobile and cloud connections for productive print, copy, scan and fax in home and small offices

The small, smart productive Wi-Fi 4-in-one

With smart connections to multiple devices, smartphone-like touch control and a new square, space saving design this versatile, easy to use 5-ink, 4-In-One is ideal for productive print, scan, copy and fax functions in home offices.

Smart connections

Simply download the Canon PRINT app for effortless wireless print and scan using your smart device (iOS & Android).  Connection is quick and easy via Bluetooth®.

Freedom of the cloud

Experience the freedom of cloud printing and scanning straight from the printer. It takes seconds with PIXMA Cloud link and there’s no need for a PC

Quality prints, big savings

Print superbly detailed colour photos and sharp text in documents with 5 single inks. Save with optional XL or XXL ink tanks and auto 2-sided printing.

Manufacturer Part Number
2232C008
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print Specifications

Print Resolution

Up to 4800 1 x 1200 dpi

Print Technology

5 Individual Inks (PGBK, BK, C, M, Y)
Inkjet FINE print head with 1pl (min.) ink droplet size
ChromaLife100 inks

Mono Document Print Speed

Approx. 15.0 ipm 2

Colour Document Print Speed

Approx. 10.0 ipm 3

Mono Document Print Speed (Duplex)

Approx. 3.0 ipm 4

Photo Print Speed

Borderless 10x15cm: Approx. 37 seconds 5

Borderless Printing

Yes (A4, LTR, 20x25 cm, 13x18 cm, 10x15 cm)

Two Sided Printing

Automatic

Scanner Specifications

Scanner Type

Flatbed, ADF and CIS colour scanner

Scanner Resolution (Optical)

Up to 1200 x 2400 dpi 6

A4 Scan Speed

Approx. 15 secs 7

Maximum Document Size

Flatbed: A4, LTR (216x297 mm)
ADF: A4, LTR, LGL

Scanning Depth (Input / Output)

Colour: 48 bit / 24 bit
Greyscale: 16 bit / 8 bit

Copier Specifications

Copy Speed Colour Document

sFCOT: Approx. 19 seconds 8
sESAT: Approx. 6.5 seconds 9
sESAT ADF simplex: Approx. 8.0 ipm 10

Multiple Copy

1 to 99 pages

Copy Functions

Document Copying, Photo Copying, Fit-to-Page Copying, Borderless Copying

Copy Quality Settings

Fast, Standard, High

Fax Specifications

Fax Type

Super G3 / Colour

Fax resolution

Mono: up to 300 x 300dpi
Colour: 200 x 200 dpi

Fax Speed

Mono: approx. 3 sec. (33.6kbps) 11
Colour: approx. 1 min. (33.6kbps) 12

FAX memory

Up to 250 pages

Coded Speed Dialling

Max. 100 locations

Group Dial

Max. 99 locations

COMPATIBLE INKS

Standard Ink Cartridges

PGI-580PGBK (Pigment Black)
CLI-581BK (Black)
CLI-581C (Cyan)
CLI-581M (Magenta)
CLI-581Y (Yellow)

Optional XL/XXL Ink Cartridges

PGI-580PGBK XXL (Pigment Black)
PGI-580PGBK XL (Pigment Black)
CLI-581BK XXL (Black)
CLI-581BK XL (Black)
CLI-581C XXL (Cyan)
CLI-581C XL (Cyan)
CLI-581M XXL (Magenta)
CLI-581M XL (Magenta)
CLI-581Y XXL (Yellow)
CLI-581Y XL (Yellow)

INK YIELDS

Cartridge Yield (Plain paper)

A4 Colour Document
Pigment Black: 200 pages
Pigment Black XL:  400 pages
Pigment Black XXL: 600 pages
Black:  1505* pages
Black XL:  3120* pages
Black XXL: 6360* pages
Cyan:  256 pages
Cyan XL:  515 pages
Cyan XXL:  820 pages
Magenta:  237 pages
Magenta XL:  474 pages
Magenta XXL: 760 pages
Yellow: 257 pages
Yellow XL: 514 pages
Yellow XXL: 824 pages
* Estimated supplemental yield

Cartridge Yield (Photo print)

10x15cm photo
Pigment Black: 1448* photos
Pigment Black XL: 3373* photos
Pigment Black XXL: 5500* photos
Black: 231* photos
Black XL: 520* photos
Black XXL: 858* photos
Cyan: 83 photos
Cyan XL: 170 photos
Cyan XXL: 282 photos
Magenta: 108 photos
Magenta XL: 225 photos
Magenta XXL: 367 photos
Yellow: 99 photos
Yellow XL: 199 photos
Yellow XXL: 322 photos
* Estimated supplemental yield

Composite (CMY average)

Standard: 250 document pages or 96* photos
Optional XL:  500 document pages or 195* photos
Optional XXL: 800 document pages or 320* photos

Testing standards

ISO/IEC 24711 for A4 colour document pages
ISO/IEC 29102 for 10x15cm colour borderless photos
Values obtained by continuous printing
* Estimated supplemental yield

Paper Support

Paper Types

Plain Paper
Photo Paper Pro Platinum (PT-101)
Photo Paper Plus Glossy II (PP-201/PP-301)
Photo Paper Pro Luster (LU-101)
Photo Paper Plus semi-gloss (SG-201)
Glossy Photo Paper "Everyday Use" (GP-501)
Matte Photo Paper(MP-101)

Maximum Paper Input

Rear Tray : Max. 100 sheets of plain paper
Front cassette: Max. 100 sheets of plain paper

Paper Sizes

Rear Tray: A4, A5, B5, LTR, LGL, 20 x 25cm, 13 x 18cm, 10 x 15cm, 13 x 13cm, Envelopes (DL, COM10)
Front cassette: A4, A5, B5, LTR

Paper Weight

Plain paper: 64 - 105 g/m²
Canon photo paper up to 300 g/m² (PT-101)

CONNECTIVITY

Wired Connections

Hi-Speed USB

Wireless Connections

Wi-Fi IEEE802.11 b/g/n 13
Frequency: 2.4GHz
Bluetooth (BLE)
Wireless Direct

Applications Support

Canon PRINT app 14
Apple AirPrint
Mopria
Google Cloud Print
Wireless PictBridge

Software

Supported Operating Systems

Windows
Mac OS

Supported Mobile Systems

iOS
Android
Windows Mobile

Minimum System Requirements

Windows: Windows 10 , Windows 8.1, Windows 7 SP1
*Operation can only be guaranteed on a PC with pre-installed Windows 7 or later.
.NET Framework 4.5.2 or 4.6 is required
Mac: OS X 10.10.5~OS X 10.11, Mac OS 10.12
Display: XGA 1024 x 768

Software Included

MP Driver including Scanning Utility
My Image Garden
Quick Menu
Easy-WebPrint EX (download)

Physical Features

Display Type & Size

LCD (3.0 inch / 7.5 cm TFT color/Touch)

Display Languages

33 Languages Selectable: Japanese/English/German/French/Italian/Spanish/Dutch/Portuguese/Norwegian/Swedish/Danish/Finnish/Russian/Czech/Hungarian/Polish/Slovene/Turkish/Greek/Simplified Chinese/Traditional Chinese/Korean/Indonesian/Slovakian/Estonian/Latvian/
Lithuanian/Ukrainian/Romanian/
Bulgarian/Thai/Croatian/Vietnamese

Automatic Document Feeder

Up to 20 Sheets (1-sided)

Dimensions (W x D x H) mm

438 x 350 x 190

Weight

approx. 8.0 kg

Power Source

AC 100-240 V 50/60 Hz

Power Consumption

Off : 0.3 W
Standby (scanning lamp is off) : approx. 1.3 W
Standby (all ports connected, scanning lamp is off) : approx. 1.7 W
Time to enter standby: approx. 11 min 18 sec
Copying: approx 14 W 15

Acoustic Noise Levels

Approx. 43.0(A) 16

Operating Temperature

5 - 35°C

Operating Humidity

10 - 90%RH  (no dew condensation)

Typical Electricity Consumption (TEC)

0.2 kWh