Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Essentials
- Product CollectionIntel® NUC Kits
- Code NameProducts formerly Baby Canyon
- StatusLaunched
- Launch DateQ3'17
- Expected DiscontinuanceSee Roadmap
- Board Form FactorUCFF (4" x 4")
- SocketSoldered-down BGA
- Internal Drive Form FactorM.2 and 2.5" Drive
- # of Internal Drives Supported2
- Lithography14 nm
- TDP15 W
- DC Input Voltage Supported12-19 VDC
- Recommended Customer Price$485.00
- Pre-Installed Operating SystemWindows® 10, 64-bit
- Processor IncludedIntel® Core™ i3-7100U Processor (3M Cache, 2.40 GHz)
- Warranty Period3 yrs
Supplemental Information
- Embedded Options AvailableNo
- DescriptionOther features: 16GB Intel® Optane™ Memory M.2 module pre-installed, 1TB HDD, Windows® 10 x64 Home, includes USB 3.1 Gen 2 (10Gbps) and DP 1.2 via USB-C; also includes SDXC card slot, dual microphones
Memory Specifications
- Pre-Installed Memory1x 4GB DDR4-2400
- Max Memory Size (dependent on memory type)32 GB
- Memory TypesDDR4-2133 1.2V SO-DIMM
- Max # of Memory Channels2
- Max Memory Bandwidth34.1 GB/s
- Max # of DIMMs2
- ECC Memory Supported ‡No
Graphics Specifications
- Integrated Graphics ‡Yes
- Graphics OutputHDMI 2.0a; USB-C (DP1.2)
- # of Displays Supported ‡3
Expansion Options
- PCI Express RevisionGen3
- PCI Express Configurations ‡M.2 slot with PCIe x4 lanes
- Removable Memory Card SlotSDXC with UHS-I support
- M.2 Card Slot (storage)22x42/80
I/O Specifications
- USB Configuration2x front and 2x rear USB 3.0; 2x USB 2.0 via internal headers
- USB Revision2.0, 3.0
- # of USB Ports6
- USB 2.0 Configuration (External + Internal)0 + 2
- USB 3.0 Configuration (External + Internal)2B 2F + 0
- Total # of SATA Ports2
- Max # of SATA 6.0 Gb/s Ports2
- Audio (back channel + front channel)7.1 digital (HDMI mDP); L+R+mic (F)
- Integrated LAN10/100/1000
- Integrated WifiIntel® Wireless-AC 8265 + BT 4.2
- Integrated BluetoothYes
- Consumer Infrared Rx SensorYes
- Additional HeadersCEC, 2x USB2.0, FRONT_PANEL
- # of Thunderbolt™ 3 Ports0
Package Specifications
- Low Halogen Options AvailableSee MDDS
Advanced Technologies
- Intel® Optane™ Memory Supported ‡Yes
- Intel® Virtualization Technology for Directed I/O (VT-d)‡Yes
- Intel® vPro™ Technology ‡No
- TPMNo
- Intel® HD Audio TechnologyYes
- Intel® Rapid Storage TechnologyYes
- Intel® Virtualization Technology (VT-x) ‡Yes
- Intel® Platform Trust Technology (Intel® PTT)Yes
Security & Reliability
- Intel® AES New InstructionsYes