Wireless color scanner with a 50-page auto document feeder quickly scans your single and double-sided documents in a single pass. Its space-saving design takes up minimal space to accommodate smaller work areas. 2.8" color touch screen offers one-touch scanning to preset destinations and device settings management for simple operation. Easy-to-use design supports multiple scan-to destinations and handles multiple media types and paper sizes. Advanced security features keep your sensitive information protected from potential threats. Auto-Start scan saves time by automatically initiating scanning to a predefined profile. Bundled software includes document management, OCR and business card management programs. Duplex scanner supports Windows, Mac and Linux operating systems.
Note:
General
Usage type: Desktop
Display: Colour touchscreen
Display size: 7.1cm
Connectivity
USB interface: Hi-Speed USB 2.0
Wi-Fi Direct: IEEE 8021.11g/n
Wired network interface: 10Base-T/100Base-TX
Wireless network interface: IEEE 8021.11b/g/n (Infrastructure Mode)
Dimensions & weights
With carton: W 299 x D 206 x H 178 mm
With carton: 4.1 kg
Without carton: W 299 x D 145 x H 141 (without input tray) mm
Weight: 2.7 kg
Energy Consumption
Operating: 23 watts
Ready mode: 6.6 watts
Sleep mode: 1 watts
Off: 0.1 watts
Sound power: 62 dB
Sound pressure: 49 dBA
Environment
Operating humidity: Storage: 0-40'C
Operating temperature: 5-35'C
Environmental
Energy Star environmental accreditation: Yes
Media specificationsADF media sizes: Width: 51-215.9mm, Length: 51-355.6mm. Long paper scanning up to 5000mm
ADF media sizes: A4, A5, A6, B5, B6, Executive, Legal, Letter
ADF media types: Glossy paper, Inkjet paper, Recycled paper, Standard paper, Thick paper, Thin paper
ADF media weight: 50-209gsm
Network
IPv4: ARP, RARP, DHCP, APIPA (Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, SMTP Client, FTP Client, LDAP Client, CIFS Client, SNMPv1/v2c/v3, HTTP/HTTPS server, ICMP, Web Services (Scan), SNTP Client
Network protocols: TCP/IP (IPv4)
Wired network: 10Base-T/100Base-TX
Wired network security: SMTP-AUTH, SSL/TLS (HTTPS, SMTP), SNMP v3, 802.1x (EAP-MD5, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS)
Wireless network: IEEE 802.11g/n (Infrastructure Mode)
Wireless network security: WEP 64/128 bit, WPA-PSK (TKIP/AES), WPA2-PSK (AES), SMTP-AUTH, SSL/TLS (HTTPS, SMTP), SNMP v3, 802.1x (EAP-FAST, PEAP, EAP-TLS, EAP-TTLS)
Wireless setup support: Yes
Scanning
2-Sided scan: Yes
ADF: 50
Scan to: Image, File, OCR, Email, Searchable PDF, USB Host, Email Server, Network Folder, SFTP/FTP, Configurable Shortcuts
Colour A4 scan speed: 35 ppm
Colour depth: 48 bit
Drivers: TWAIN, WIA, SANE, ICA
Greyscale: 256 (8 bit)
Interpolated scan resolution: 1200 x 1200 dpi
Paper sensor: Yes
Scan resolution from ADF: 600 x 600
Solutions
iPrint & Scan: Yes