ADS-2200 Desktop Document Scanner

Duplex color scanner with a 50-page auto document feeder quickly scans your single and double-sided documents in a single pass. Its space-saving design takes up minimal space to accommodate smaller work areas. Easy-to-use design lets you scan and retrieve without using a host device software and handles multiple media types and paper sizes, including business and ID cards, receipts and photos. For added value, the bundled software includes image-optimizing features and document management, OCR and business card management programs. High-speed scanner is compatible with Windows, Mac and Linux operating systems.

Manufacturer Part Number
ADS-2200
EAN/UPC
0012502648710,012502648710,4977766776707
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Usage type: Desktop
Control panel: LED, keys

Connectivity

USB interface: Hi-Speed USB 2.0

Dimensions & weights

With carton: W 299 x D 206 x H 178 mm
With carton: 4 kg
Without carton: W 299 x D 145 x H 141 (without input tray) mm
Weight: 2.6 kg

Energy Consumption

Operating: 21 watts
Ready mode: 4.7 watts
Sleep mode: 0.8 watts
Off: 0.1 watts
Sound power: 49 dB
Sound pressure: 62 dBA

Environment

Operating humidity: Storage: 0-40'C
Operating temperature: 5-35'C

Environmental

Energy Star environmental accreditation: Yes

Media specifications

ADF media sizes: Width: 51-215.9mm, Length: 51-355.6mm. Long paper scanning up to 5000mm
ADF media sizes: A4, A5, A6, B5, B6, Executive, Legal, Letter
ADF media types: Glossy paper, Inkjet paper, Recycled paper, Standard paper, Thick paper, Thin paper
ADF media weight: 50-209gsm

Scanning

2-Sided scan: Yes
ADF: 50
Scan to: Image, File, OCR, Email, Searchable PDF, USB Host
Colour A4 scan speed: 35 ppm
Colour depth: 48 bit
Drivers: TWAIN, WIA, SANE, ICA
Greyscale: 256 (8 bit)
Interpolated scan resolution: 1200 x 1200 dpi
Paper sensor: Yes
Scan resolution from ADF: 600 x 600