Surface Pro Tablet

Manufacturer Part Number
GWP-00001
EAN/UPC
0889842243628,889842243628
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs

Software Windows 10 Pro Office 365 30-day trial

Dimensions 11.50 x 7.93 x 0.33 in (292.10 x 201.42 x 8.5 mm)

Weight

m3: 1.69 lbs (768 g)

i5: 1.70 lbs (770 g)

i7: 1.73 lbs (784 g)

Storage Solid state drive (SSD) options: 128GB, 256GB, 512GB, or 1TB4

Display Screen: 12.3" PixelSense Display Resolution: 2736 x 1824 (267 PPI) Aspect Ratio: 3:2 Touch: 10 point multi-touch

Battery life Up to 13.5 hours video playback2

Processor Intel 7th Gen Core m3, i5, or i7

Graphics Intel HD Graphics 615 (m3) Intel HD Graphics 620 (i5) Intel Iris Plus Graphics 640 (i7)

Security TPM chip for enterprise security Enterprise-grade protection with Windows Hello face sign-in

Memory 4GB, 8GB, or 16GB RAM

Wireless Wi-Fi: 802.11ac Wi-Fi wireless networking, IEEE 802.11 a/b/g/n compatible, Bluetooth Wireless 4.1 technology

Ports

Full-size USB 3.0

microSDXC card reader

Surface Connect

3.5mm Headset jack

Mini DisplayPort

Cover port

Cameras, video, and audio

Windows Hello face authentication camera (front-facing)

5.0MP front-facing camera with 1080p Skype HD video

8.0MP rear-facing autofocus camera with 1080p Full HD video

Dual microphones

1.6W Stereo speakers with Dolby Audio Premium

Exterior Volume key and power key Surface Pen (sold separately) Surface Keyboard (sold separately) Surface Mouse (sold separately)

Sensors Ambient light sensor Accelerometer Gyroscope

What's in the box Surface Pro Power supply Quick Start Guide Safety and warranty documents

Warranty 1-year limited hardware warranty