14/2 In-wall Speaker Wire, CMR, Gray, 500ft

Comprehensive's Commercial In-wall Speaker cable takes the performance worries out of your installations. The jacket for this cabling is manufactured with High-Grade PVC and is flame retarndent and has sequntial markings every foot to aid in the precise measuring and cutting for ease of use during installation. The Commercial In-wall speaker cabling comes in multiple configurations such as, 14AWG 2 and 4 conductor as well as, 16AWG 2 and 4 conductor, and utilizes 99.9% pure copper strands. Another great feature of this durable cabling is the ability to hold together when stretched or using multiple twists and turns during the installation run. As well as having a Lifetime Warranty, this UL rated cabling is RoHs compliant. All of Comprehensive's Commercial In-wall cable is available in 500ft. or 1000ft.spools. "When it has to work, It has to be Comprehensive."

Manufacturer Part Number
CIWS14/2-500
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight Lbs: 33
RoHS Compliant: Yes
Warranty: Lifetime