Surface Notebook

Performance made personal

Go beyond the traditional laptop with Surface Laptop. It's backed by the best of Microsoft, including Windows and Office, and delivers a natural typing experience enhanced by our signature Alcantara material-covered keyboard. Thin, light, and powerful, it fits easily in your bag.

The best of Windows and Office

Surface Laptop is designed for Windows 10 S—streamlined for security and superior performance. By exclusively using Microsoft-verified apps from the Windows Store, Windows 10 S keeps you running fast and secure day in and day out. Enjoy the Windows you know, Microsoft-verified apps delivered via the Windows Store, and the convenience of the cloud.

Manufacturer Part Number
DAJ-00021
EAN/UPC
0889842255805,889842255805
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs

Software:

Windows 10 S

Prefer to run non-Store apps? Easily switch to Windows 10 Pro for free until Dec 31, 2017.2

Introductory offer: Includes 1 year of Office 365 Personal3

Display:

Screen: 13.5 in PixelSense Display

Resolution: 2256 x 1504 (201 PPI)

Aspect ratio 3:2

3.4 million pixels

Surface Pen5 enabled

Touch: 10-point multi-touch

Corning Gorilla Glass

Processor: 7th Gen Intel Core i5 or i7
Memory: 4GB, 8GB, or 16GB RAM
Storage: Solid state drive (SSD) options: 128GB, 256GB, or 512GB4
Graphics:

Intel HD 620 (i5)

Intel Iris Plus Graphics 640 (i7)

Camera, video and audio:

Windows Hello face sign-in camera

720p HD camera (front-facing)

Stereo microphones

Omnisonic speakers with Dolby Audio Premium

3.5mm headphone jack

Ports:

USB 3.0

3.5mm Headset jack

mini DisplayPort

Surface Connect

Wireless:

Wi-Fi: IEEE 802.11 a/b/g/n compatible

Bluetooth: Bluetooth 4.0 LE


Battery life: Up to 14.5 hours video playback6
Security:

TPM chip

Enterprise-grade protection with Windows Hello face sign-in

Dimensions: 12.13” x 8.79” x .57” (308.02 mm x 223.20 mm x 14.47 mm)
Weight:

i5: 2.76 lbs (1.25 kg)

i7: 2.83 lbs (1.28 kg)

Exterior:

Casing: Aluminum

Color: Platinum, Burgundy, Cobalt Blue, Graphite Gold1

Sensors: Ambient light sensor
Warranty: 1-year limited hardware warranty
What's in the box:

Surface Laptop

Power Supply

Quick Start Guide

Safety and warranty documents