203A Yellow Original LaserJet Toner Cartridge

Print all your business documents quickly and efficiently and match the performance of your HP Color LaserJet Pro with Original HP Toner cartridges with JetIntelligence. Rely on HP quality and reliability for impressive printing results.

Features

Be confident you’re getting more from your cartridge. Original HP Toner cartridges with JetIntelligence deliver cost-effective high-yield options and enhanced efficiency with dependable tracking of toner levels.

Produce top-quality documents, at speeds your printer was built to achieve. Original HP Toner cartridges with JetIntelligence are engineered to match your printer or MFP's high-speed performance, while producing professional-quality prints.

Help protect your business printing against counterfeits, with HP’s exclusive anti-fraud technology. This innovative technology helps you manage business costs and maintain quality standards across your fleet.

Get high-quality prints and performance from your printer or MFP. Original HP Toner cartridges with JetIntelligence match your printer’s high-speeds and increase efficiency. Go with toner that works best with your printer – Original HP.

Get high-quality prints and performance from your printer or MFP. Original HP Toner cartridges with JetIntelligence match your printer’s high-speeds and increase efficiency. Go with toner that works best with your printer – Original HP. Continue to count on professional quality at high speeds – print after print – with HP ColorSphere 3 toner.

Manufacturer Part Number
CF542A
EAN/UPC
0190781107101,190781107101
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color(s) of printing supplies : Yellow
Print technology : Laser
Page yield (color) : 1,300 pages
Page yield footnote : Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors.

Operating requirements :

Operating temperature range : 15 to 30°C
Storage temperature range : -20 to 40°C
Non-Operating Humidity Range : 10 to 90% RH

Dimensions and weight :

Package dimensions (W x D x H) : 363 x 96 x 111 mm
Package weight : 0.75 kg

What's included :

Warranty : HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
What's in the box :

  • Toner cartridge
  • Recycling guide