Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Choice of four form factors: Tower, Small Form Factor, Desktop Mini, and All-in-One (touch/non touch)
- New commercial ID on all form factors
- Intel® Q270 chipset supporting Intel® 7th generation CoreTM processors and Intel® 6th generation CoreTM processors, featuring integrated Intel® HD Graphics and Intel® vProTM Technology (available with Core i5 and Core i7 processors)
- Processor support up to 65W on SFF, DM and AiO; up to 91W on the 800 G3 TWR
- Support for Windows 10 to Windows 7 Downgrade with Intel® 6 th Generation processors
- Intel® HD graphics or optional discrete graphics (except desktop mini)
- Intel® Ethernet Connection I219LM GbE LOM integrated network connection
- DDR4 Synchronous Dynamic Random Access Memory (SDRAM)
- Support for up to three monitors via two standard DisplayPortTM 1.2 connectors and an optional third video port connector which provides the following choices: HDMI, VGA (except AiO models), DisplayPortTM 1.2, or USB Type-CTM with DisplayPort 1.2 (see Ports section or pages 1-8 for port availability by platform).
- Configurable 3rd rear I/O video port (HDMI, DisplayPortTM 1.2, VGA, Type-C with DisplayPortTM 1.2) (except AiO)
- Audio by Bang and Olufsen on the 800 G3 All-in-One
- TWR and SFF models can be configured with multiple data drives in a RAID array
- HP Sure Start Gen3
- HP Manageability Integration Kit
- HP WorkWise
- Intel® UniteTM available with EliteDesk 800 G3 DM (35W/65W)
- High efficiency energy saving power supply options
- ENERGY STAR® certified. EPEAT® Gold registered where applicable/supported. Registration may vary by country. See www.epeat.net for registration status by country.
- CCC, CECP and SEPA Certified
- Optimized for Skype for Business; 800 G3 AiO is Skype for Business certified
- TCO Edge for AiO; TCO certified for DM
- PC chassis and all internal components and modules are manufactured with low halogen content 3
- Arsenic-free
- Dust filter available for all platforms (except EliteDesk 800 G3 DM 65W)
- Protected by HP Services, including limited warranties up to 3-3-3 (terms and conditions vary by country; certain restrictions and exclusions apply); Care Packs available with up to 5 years Next Business Day Onsite Hardware Support