Tru-Form 4500 - 2.4GHz Wireless Ergonomic Touchpad Keyboard

The Adesso 2.4GHz Wireless Ergonomic Touchpad Keyboard offers you an advanced input device with ergonomic design, multifunctional features and a wireless range of up to 30 feet. The design of this keyboard with splitted key zones and gently sloped encourages natural position of hands, wrists, and forearm in maximum comfort for long use. The keyboard also features an integrated touchpad which can take the place of your mouse, making it easier to control the movement of the cursor on your personal computer.

Manufacturer Part Number
WKB-4500UB
EAN/UPC
0783750006187,783750006187
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Key Layout: 105-Key US Layout
  • Key Type: Membrane
  • Connection: 2.4GHz Radio Frequency Wireless Technology
  • Working Range: 30 ft (10m)
  • Battery: (2) AAA
  • Trackball: Built-in
  • Indicators: Num Lock, Caps Lock & Low Battery
  • Windows Hotkeys: 13 (Home, Back, Forward, Refresh, Search, Favorites, Sleep, Wake Up, Power Off, Calculator, My Computer, Music & Email )
  • Multimedia Hotkeys: 7 (Play/Pause, Previous Track, Next Track, Volume Up, Volume Down, Mute & Eject)
  • Dimensions: 20.5 x 9.3 x 1.5" (521 x 235 x 38 mm)
  • Weight: 1.87 lbs. (844 g)
Requirements:
  • Operating System: Windows® 10 / 8/ 7
  • Connectivity Interface: USB port for wireless receiver