If you’re looking for an ultra-rugged and reliable mobile receipt printer for route accounting, direct store delivery, citation printing, car rental return receipts and more, look no further than the RP Series. This tough competitor withstands drops and exposure to dust and water, and is designed for all-day printing with a full-shift battery life.
Mobile Printing Done Faster
The RP Series are fast mobile thermal printers for the most rugged environments. They feature the latest wireless technology for untethered use, increasing worker productivity.
Honeywell Goal Based Reporting
Increase uptime and proactively plan printer maintenance with built-in analytics on battery age, printhead condition and the printer’s environmental history.
No Downtime
The high-capacity battery can be swapped out without resetting the printer or losing connectivity. Battery age is provided as part of printer analytics.
Rugged and Reliable Performance
Ultra-rugged design: 2 m (6.6 ft) drop tested, tested to 1000 0.5 m (1.5 ft) tumbles, IP54 dust and moisture ingress and wide operating temperature range.
Unparalleled Speed
Optimized for quick, all-day mobile receipt and label printing, with fast bootup and printing at up to five inches per second.
Intuitive
The printers can support labels with and without a liner, and sense gaps between labels or black marks on the top or bottom of the media.
Fully Multilingual
The RP Series printers are compatible with all popular thermal printer languages and protocols.
A Broad Range of Accessories
A wide variety of mounting solutions is available. Plus, the printers use the same mounting attachment as the widely used MFxT printers, allowing them to drop into current installations.
Note:
MECHANICAL
RP 4 (4 inch) Printer:
Dimensions (H x W x D): 187 mm x 164 mm x 77 mm (7.36 in x 6.46 in x 3.0 in)
Printer Weight: 1.02 kg (2.25 lb) (with battery, no media)
ENVIRONMENTAL
Meets IP54 dust and water ingress rating
Drop Specification
2 m (6.6 ft)
Tumble Test
1000 cycles at 0.5 m (1.5 ft)
Operating Temperature
-20°C to 55°C (-4°F to 131°F)
Storage Temperature
-30°C to 65°C (-22°F to 149°F)
Operating Humidity
10% RH to 90% (non-condensing)
Storage Humidity
10% RH to 90% (non-condensing)
PRINT CAPABILITIES
Up to 5 ips at 203 dpi Direct Thermal receipt Black Bar and Gap Labels Linerless labels
COMMUNICATIONS
Bluetooth® 4.0LE
Bluetooth (Apple® iOS compatible)
Bluetooth 4.0LE and 802.11 a/b/g/n
Combo
USB 2.0
NFC
SOFTWARE/FIRMWARE
NETira Configuration Tool – complete printer setup utility
NETira MS – Menu Scripting
NETira CA – NETira Connect for AirWatch
Control Language Compatibility
Line Printer Mode, Easy Print, DPL, ZPL II, CPCL, IPL, XML (limited)
Device Management Compatibility
NETira
Remote Management
monitor and manage printers; NETira MD: mobile device management utility for smart mobile devices; AirWatch® Mobile
Device Management
Wavelink® Avalanche MC, Soti Mobilink
Network Compatibility
TCP-IP based networks; AS/400 (LPD)-based networks
Drivers
Microsoft® Windows® XP/Vista/7 and 8
Label-Design Software Compatibility
BarTender, Niceware/NiceLabel and others
ERP Systems Compatibility
SAP®, Oracle®
Software Development Kit
Android™ 2.1 and above; Apple iOS 5, 6 and 7; Microsoft Windows Desktop up to Windows 8, Windows 8 Store, Windows Mobile and Windows CE; C++, C-Sharp, Java, ActiveX Control
USAGE FEATURES
Intelligent Backlit Icons
On/Off Button, Battery Charge, Battery Life, Media Status, Communication Status
Media
Drop-in/easy-to-load media, adjustable media arms, 4 in printer fan fold slot
Proactive Maintenance
Sensors for reporting printer usage information (battery, printhead, environmental) and management console
ACCESSORIES
Connection
USB Communications Cable for configuration
Carriage
Belt Clip, Heavy-Duty Velcro Belt Mount, Shoulder Strap, Hand Strap, Environmental Soft Case
Mounting
Single mount with MFxT adapter; single mount with Wall Adapter Plate Kit; Settlement Room 5-mount includes charger, single vehicle mount with RAM arm
Batteries and Charging
Spare batteries; AC adaptors for US, EU, UK, AU; cigarette adaptor vehicle charger; four-bay smart battery charger
BATTERY/BATTERY ELIMINATOR
Hot-Swappable Battery (maintains wireless connection)
Bluetooth configurations up to 2 minutes; Wi-Fi configurations up to 20 seconds
Smart Battery
to SBS Rev 1.1
Capacity
RP2 2500 mA-Hr, RP4 5200 mA-Hr
Charge Time
3 hours
Battery Eliminator
SKU option for printers used permanently inside a vehicle
AGENCY
The RP Series printers are certified for use in the following countries
North America: U.S. and Canada
Europe: EU Countries, EFTA Countries, United Kingdom, CU countries
Middle East, Turkey and Africa: Israel, South Africa, UAE, Saudi Arabia, Turkey
Central America: Mexico, Guatemala, Honduras, Nicaragua, Costa Rica, Panama
South America: Venezuela, Colombia, Brazil, Peru, Bolivia, Chile, Argentina, Uruguay, Paraguay
APAC Region: Australia, New Zealand, Cambodia, Indonesia, Malaysia, Philippines, Singapore, China, Hong Kong, Japan, South Korea, Taiwan, India, Thailand, Vietnam