4642A Dual 460 mm (18 in.) Subwoofer System

4642A Dual 460 mm (18 in.) Subwoofer System

The JBL Model 4642A is a high quality subwoofer system, featuring an advanced technology 460 mm (18 in), low frequency transducers mounted in a direct radiator, bass-reflex enclosure for smooth response to the lowest audible frequencies. The 4642A is ideal for low-frequency augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications.

Manufacturer Part Number
4642A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

Rated Impedance: 4 ohms
Minimum Impedance: 3.2 ohms
Power Handling Capability: -
Continuous Pink Noise: 1200 Watts
Continuous Program: 2400 Watts
Peak Power: 4800 Watts
Output Capability: -
Axial Sensitivity: 50 Hz to 500 Hz; 101 dB, 1W @ 1m 40 Hz to 100 Hz; 100 dB, 1W @ 1m
Net Weight: 98 kg (216 lbs.)
Dimensions H x W x D: 762 mm x 1219 mm x 610 mm 30 in x 48 in x 24 in