Orbi Pro - AC3000 Tri-Band WiFi System

Orbi Pro Business WiFi Systems come with an Orbi Pro Router and Satellite that provide seamless, high-speed WiFi and deliver performance to keep your employees & customers connected.

Better WiFi for Business. Everywhere

Wire-free Installation

No need to run cables. Power up the Orbi Pro Satellite and it will automatically connect to the Orbi Pro Router.

Blazing Fast 3 Gigabit AC WiFi

Reliable and high-performance AC3000 WiFi for up to 5,000 sq ft with optimized simultaneous connections for up to 40 users (MU-MIMO).

Separate Guest User Access

Orbi Pro comes with 3 predefined networks with traffic isolation for network owner/administrator, employees and customers. And includes a customizable guest portal.

Location Flexibility

New industrial design for desktop, wall or ceiling placement.

Manufacturer Part Number
SRK60-100NAS
EAN/UPC
0606449128741,606449128741
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

What’s in the box?

• One (1) Orbi Pro Router (SRR60)
• One (1) Orbi Pro Satellite (SRS60)
• Two (2) wall mounts with screws
• Two (2) ceiling mounts with screws
• One (1) 2m Ethernet cable
• Two (2) 12V/3.5A power adapters
• Quick start guide

What do I need for Orbi to work?

  • Connect to existing modem or gateway
Physical Specifications
  • Dimensions: 6.8 x 3.3 x 9.7 in each
  • Weight: 2.06lb each
Orbi Pro Router does not support and will not pair with Orbi Home WiFi System Satellites.

Technical Specifications
  • Orbi AC3000 Router and AC3000 Satellite (1,733 + 866 + 400Mbps)†
  • Simultaneous Tri-band WiFi
    • Radio 1: IEEE® 802.11b/g/n 2.4GHz–256QAM support
    • Radio 2: IEEE® 802.11a/n/ac 5GHz–256QAM support
    • Radio 3: IEEE® 802.11a/n/ac 5GHz–256QAM support
  • Six (6) high-performance antennas with high-power amplifiers
  • Implicit/Explicit Beamforming for 2.4 & 5GHz bands (1,733 + 866 + 400Mbps)†
  • MU-MIMO capable for simultaneous data streaming on multiple devices
  • Four (4) 10/100/1000Mbps Gigabit Ethernet ports
    • 1 WAN & 3 LAN for Router
    • 4 LAN for Satellite
  • Security
    • WPA/WPA2-PSK support
    • Three (3) wireless networks
      • Administrative devices
      • Employee devices
      • Guest devices with Captive Portal Challenge
    • Guest WiFi Network is easy to setup for secure Internet access
    • Guest network devices are denied access to Administrative and Employee networks and any devices on those networks