Z240 Small Form Factor Workstation

HP’s entry level workstations just got better. The HP Z240 SFF packs the performance, features, and reliability of a workstation into the price point of a desktop PC.

Powered to manage your challenges

Powerful processors, graphics, memory, and two optional ultra-fast HP Z Turbo Drives make the HP Z240 a true workstation-class solution. Handle your growing and complex workloads with performance for any stage in your work process.

The workstation that fits your workspace

Take back your workspace. At 57 percent smaller than the tower, the HP Z240 SFF conserves space and maintains workstation performance. And with HP’s no compromise reliability, your HP Z240 is designed to work today and well into the future.

Priced for your budget

HP’s most affordable workstation allows you to customize your experience while still balancing your IT budget. HP reliability, thorough testing, and ISV certification means your HP Z240 is designed as a long-term budget friendly solution.

Manufacturer Part Number
2VN71UT#ABA
EAN/UPC
0192018118737,192018118737
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: Intel® C236

Form factor: Small Form Factor

Memory Slots: 4 DIMM

Internal drive bays: One 3.5"; One 2.5"; One shared 3.5" (shared with external 3.5" bay)

External drive bays: One shared 3.5" (shared with internal 3.5" bay); One slim ODD

Storage controller: Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.

Audio: Integrated Realtek HD ALC221-VB audio

Energy efficiency: ENERGY STAR® certified and EPEAT® registered configurations available

Power: 240 W 92% efficient, wide-ranging, active PFC; 200 W 85% efficient, wide-ranging, active PFC

Security management: HP Solenoid Lock and Hood Sensor (optional); HP Business PC Security Lock kit (optional); HP UltraSlim Cable Lock Kit (optional); HP Keyed Cable Lock (optional)

Warranty: Protected by HP Services, including a standard limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) warranty. Certain restrictions and exclusions apply.