ProBook 430 G5 Notebook PC

Full-featured, thin, and light, the HP ProBook 430 lets professionals stay productive in the office and on the go. Stylish design, linear precision, and subtle curvature plus optional Quad Core performance and long battery life make this ProBook essential for today’s workforce.

Ideal for professionals in corporate settings or small to medium businesses, wanting an affordable combination of innovation, essential security and multimedia capabilities

  • Windows 10 Pro or other operating systems available

Powerful processing

Get through your deadline-driven, multitasking day with optional 7th Gen Intel® Core™ i3 or 8th Gen Core™ i5/i7 Quad Core™ processors and optional NVIDIA® GeForce® discrete graphics.

Stylish and durable ultraslim design

The HP ProBook 430 delivers stylish design to every business. An ultraslim chassis in a refined new natural silver finish includes a keyboard deck made of durable premium stamped aluminum.

Designed for docking

Quickly transition to desktop productivity with a single cable that supports docking via USB-C™ which allows you to connect multiple external displays, a power source, and a gigabit network connection through optional docks.

Immersive experience

Experience vivid audio engagement and an easy conferencing experience with the Skype for Business™ Certified HP ProBook 430 with HP Audio Boost, HP Noise Cancellation.

  • Windows 10 Pro or other operating systems available

Manufacturer Part Number
2SG41UT#ABA
EAN/UPC
0191628887606,191628887606
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Processor family: 8th Generation Intel® Core™ i5 processor
Chipset: Chipset is integrated with processor
Environmental: Low halogen 20 

Dimensions and weight:
Dimensions (W x D x H): 12.83 x 9.21 x 0.78 in (non-touch); 12.83 x 9.21 x 0.84 in (touch)
Weight: Starting at 3.28 lb

Memory:
Memory:

  • 8 GB DDR4-2400 SDRAM (1 x 8 GB) (Transfer rates up to 2400 MT/s.)
Memory Slots: 2 SODIMM

Storage:
Internal drive: 256 GB PCIe® NVMe™ SSD

Display and graphics:
Display:
  • 13.3" diagonal HD SVA anti-glare LED-backlit, 220 cd/m2, 45% sRGB (1366 x 768)
Graphics: Integrated:
Intel® UHD Graphics 620

Expansion features:
Ports: 1 USB 3.1 Type-C™ Gen 1 (Power Delivery, DisplayPort™)
2 USB 3.0 (1 charging)
1 HDMI 1.4b
1 RJ-45
1 AC power
1 headphone/microphone combo jack 11 
Expansion slots: 1 multi-format digital media reader
(Supports SD, SDHC, SDXC.)
Audio:
  • 2 Integrated stereo speakers
  • Integrated dual-microphone array
Camera: 720p HD webcam
Keyboard: HP Premium Keyboard, full-sized island-style, spill resistant and optional backlit
Pointing device: Clickpad with image sensor, multi-touch gestures enabled, taps enabled as default

Communications:
Network interface: Realtek RTL8111HSH Gigabit Ethernet
Wireless: Realtek 802.11ac (2x2) Wi-Fi® and Bluetooth® 4.2 Combo

Power and operating requirements:
Power supply:
  • 45 W HP Smart AC adapter 
Battery type:
  • HP Long Life 3-cell, 48 Wh Li-ion
Security management:
Security management:
  • HP BIOSphere Gen4
  • HP DriveLock and Automatic DriveLock
  • Power-on Authentication (password)
  • Secure Erase
  • Absolute Persistence Module
  • Preboot Authentication
  • HP Client Security Gen3
  • Microsoft Defender
What's included:
Software: HP Hotkey Support
HP Recovery Manager
HP Support Assistant
HP Velocity
Buy Office
HP JumpStart
HP 3D DriveGuard 6 (Windows required)
Native Miracast Support
HP Noise Cancellation Software
Bing search for IE11
HP ePrint Driver + JetAdvantage
HP LAN Protection
HP Connection Optimizer 21,22,23 
Management features: HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Management Integration Kit for Microsoft System Center Configuration Manager; LANDESK Management 24,25,26 
Warranty:
  • HP Elite Support with limited 1-year standard parts and labour (1/1/0) warranty
  • Terms and conditions vary by country
  • Certain restrictions and exclusions apply.