ProBook 450 G5 Notebook PC

Full-featured, thin, and light, the HP ProBook 450 lets professionals stay productive in the office and on the go. Stylish design, linear precision, and subtle curvature plus optional Quad Core performance and long battery life make this ProBook essential for today’s workforce.

Ideal for professionals in corporate settings or small to medium businesses, wanting an affordable combination of innovation, essential security and multimedia capabilities

  • Windows 10 Pro 64

Manufacturer Part Number
2ST00UT#ABA
EAN/UPC
0191628931514,191628931514
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 1. Preinstalled with Windows 10 versions or FreeDOS 2.0
  • 2. Choice of Intel® Core™ processors
  • 3. Full size HP Premium Keyboard, spill-resistant keyboard with a thin layer of mylar film to prevent minor spills
  • 4. Function keys provide control of features including: standby mode, display brightness, external display, microphone mute, volume down, volume up, and backlight toggle for backlit keyboard (Select models only.)
  • 5. Large Clickpad with gestures support
  • 6. Enhanced security features with preinstalled software and hardware options
  • 7. Optional HD webcam with dual-microphone array for video conferencing [1]
  • 8. HDMI port for connecting to high-resolution displays
  • 9. Choice of displays
    • 39.6 cm (15.6") diagonal FHD UWVA anti-glare flat LED backlit non-touch; 220 cd/m ; 45% sRGB (1920 x 1080)
    • 39.6 cm (15.6") diagonal HD SVA anti-glare LED-backlit non-touch; 220 cd/m ; 45% sRGB (1366 x 768)
    • 39.6 cm (15.6") diagonal HD SVA LED-backlit touch screen; 220 cd/m , 45% sRGB (1366 x 768)
  • 10. Flexible wireless connectivity options
  • 11. Battery life TBD
  • 12. HP 3-cell, 48 WHr Li-ion battery
  • 13. Pending MIL-STD testing



1. Sold seperately or as an optional feature.
2. MIL-STD-810G testing is pending and is conducted on select HP products. Testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.