Xenon 3 Mobile Office

Xenon 3 Mobile Office equips you with professional style and cutting edge innovation. Five-stage, retractable handle and dual-spinner wheels let you effortlessly travel longer distances with a fully loaded bag. Back compartment has cross straps to keep your belongings securely together. Front panel has two, large pockets to keep your frequently used supplies within easy reach. Smart sleeve allows the case to slide over upright handle tubes for easy transport. Padded laptop compartment protects most 15.6" laptops from shocks while traveling. Tablet pocket lets you also keep your tablet safely protected in a separate location to prevent it from contacting your other items.

Manufacturer Part Number
89438-1041
EAN/UPC
0043202765346,043202765346
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 1680D Ballistic - Is a standard, even weave of durable nylon material originally specified by the Federal Government for military use. The term "denier" (D) refers to the size of the yarn used: the larger the denier, the bigger the yarn.
  • Spinner Wheels - Four wheels...zero effort, four multidirectional spinner wheels allow 360 degree upright rolling in multiple directions so there is no weight on your arm.
  • Smart Sleeve - Feature allows case to slide over the Upright handle tube for easy transport.
  • Retractable handle - Provides easy maneuverability when extended out from the suitcase, and stores neatly inside when not in use. Locks in place in both the fully extended and stored positions for secure traveling.
  • Cross straps - Secure the contents of your luggage to help prevent shifting that can cause damage. They also help keep the contents of your luggage organized.
  • Laptop compartment - Is a built-in padded compartment designed to carry your laptop computer and help protect it from shocks while traveling.
  • Tablet Pocket - A compartment designed to store your tablet.