Z2 Mini G3 Workstation

Finally a revolutionary mini PC for CAD that delivers breakthrough power and versatility in a small, elegant design. Made by and for design professionals, the Z2 Mini gives you both performance and reliability for the best CAD experience.

Manufacturer Part Number
2UA29UT#ABA
EAN/UPC
0192018015333,192018015333
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 10 Pro 64
Processor family:

  • 7th Generation Intel® Core™ i7 processor

Processor:
  • Intel® Core™ i7-7700 with Intel® HD Graphics 630 (3.6 GHz base frequency, up to 4.2 GHz with Intel® Turbo Boost Technology, 8 MB cache, 4 cores)

Number of processors: 1
Chipset: Intel® C236
Form factor: Mini Form Factor

Memory:Memory, standard:
  • 8 GB DDR4-2400 SDRAM (1 x 8 GB)

(Transfer rates up to 2400 MT/s.)
Memory Slots: 2 SODIMM

Storage: Internal drive bays: One 2.5"
Internal drive: 256 GB HP Z Turbo Drive PCIe® SSD

Display and graphics: Graphics: Integrated:
Intel® HD Graphics 630
Discrete:
NVIDIA® Quadro® M620 (2 GB GDDR5 dedicated)
Compatible displays:
  • All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.


Communications: Network interface:
LANIntegrated Intel® I219-LM PCIe® GbE
WLANIntel® 8265 802.11ac wireless and Bluetooth® 4.2 Combo
Audio: Realtek HD ALC221

Power and operating requirements:Energy efficiency:
  • ENERGY STAR® certified

Power:
  • 200 W external power adapter, up to 89% efficiency, active PFC


Dimensions and weight: Dimensions (W x D x H): 8.5 x 8.5 x 2.28 in (216 x 216 x 58 mm)
(Standard desktop orientation)
Weight: Starting at 4.5 lb (Starting at 2.04 kg)
(Exact weight depends on configuration)

What's included:Software:
  • HP Client Security Software
  • HP PC Hardware Diagnostics UEFI
  • HP Performance Advisor
  • HP Remote Graphics Software (RGS) 7.1

Keyboard: HP USB Business Slim Keyboard
Pointing device:
  • HP USB Optical Mouse

Security management:
  • HP 10 mm Keyed Cable Lock (optional)

Warranty:
  • 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.