450 BT Power Supply

The EVGA 450BT Power Supply is here. Designed with enthusiast needs in mind, EVGA power supplies are the best choice to power next generation enthusiast computers. Combining 450W of continuous power with exceptional performance, stunning efficiency, and cutting-edge design and feature, the 450W power supply is what you need to take your system to the next level.

Manufacturer Part Number
100-BT-0450-K1
EAN/UPC
0843368046071,843368046071
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length
ATX Cable: 1x 550mm
EPS Cable: 1x 600mm
PCIE Cable: 1x 550mm, 150mm
SATA Cable: 2x 450mm, 570mm
Four-Pin Peripheral Cable: 1x 450mm, 570mm, 690mm + 810mm(Floppy)
AC Power: 1x 1200mm (m)
Modular Cable Type: No

Connector Quantity
24 Pin ATX: 1x
EPS (CPU): 1x 8pin (4+4)
PCIE: 2x 8pin (6+2)
SATA: 4x
Four-Pin Peripheral: 3x
Floppy: 1x

Additional Details
Operating Temperature: 0° to 30° C
Japanese Capacitors: No
ECO Mode: No
MTBF: 100,000 Hours
Net Weight: 4 lbs
Size: 85mm (H) x 150mm (W) x 142mm (L)
Approvals: TUV, CB, CE, FCC, RCM, cTUVus, WEEE, RoHS
Compliance with ErP Lot 6 2013 Requirement
Fan Size / Bearing: 120mm Sleeve Bearing

Product Warranty
This product comes with a 3 year warranty. Registration is recommended.