ManO’War Tournament Edition Analog Gaming Headset

SURROUND AND CONQUER

Experience Destiny 2 the way it’s meant to be heard – with the Destiny 2 Razer ManO’War Tournament Edition analog gaming headset. Designed for comfort over hours of play, this full-sized headset is powered by extra-large, high-quality drivers for the utmost audio clarity. Together with Razer Surround, you’ll be able to hear the crackle of your Energy weapon, the swish of incoming projectiles and even the footsteps of the enemy faction in astounding realism. The fully retractable mic with inline volume controls ensures your lines of communication are clear, making it a breeze for you to effortlessly strategize and complete a raid in your clan or in a guided game, even in the heat of battle.

POWERFUL DRIVERS AND SOUND ISOLATION

For the highest-quality gaming audio

The Destiny 2 Razer ManO’War TE offers high fidelity gaming-grade audio through its extra-large 50 millimeter custom-tuned drivers. A closed ear cup design with plush circumaural padding creates superior sound isolation so you focus on the game uninterrupted by ambient noise. Together with Razer Surround, you’ll truly feel like you’re in the middle of the action.

IN-LINE CONTROLS AND FULLY-RETRACTABLE MICROPHONE

For easy access

Equipped with an in-line remote, the Destiny 2 Razer ManO’War TE allows you to control game volume and mute the analog MEMS microphone without fumbling in-game in the middle of a raid. The fully retractable microphone boom not only pulls out from the left ear cup as you need it, but its flexible design also gives you the freedom to adjust it to your exact needs so your clan can hear you loud and clear.

OPTIMIZED WEIGHT AND ERGONOMICS

For extended wear

The Destiny 2 Razer ManO’War TE is outfitted with rotatable ear cups, extra-large plush ear cushions, a wide headband, and optimal weight for extended gaming sessions as well as for unparalleled comfort on the go.

Manufacturer Part Number
RZ04-01920400-R3M1
EAN/UPC
0814855024780,814855024780
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

At a glance

  • Devices with 3.5 mm audio jack
  • Devices with 3.5 mm audio + microphone combined jack

Headphones

  • Frequency response: 20 Hz – 20 kHz
  • Impedance: 32 Ω ¬ at 1 kHz
  • Sensitivity (@1 kHz): 112 ± 3 dB
  • Input power: 30 mW
  • Drivers: 50 mm, with Neodymium magnets
  • Inner ear cup diameter: 60 mm / 2.36 in
  • Connection type: analog 3.5 mm
  • Cable length: 1.3 m / 4.27 ft plus 2m / 6.6 ft splitter adapter
  • Approximate weight: 332 g / 0.73 lbs

Microphones

  • Frequency response: 100 Hz – 10 kHz
  • Signal-to-noise ratio: > 55 dB
  • Sensitivity (@1 kHz): -42 ± 3 dB
  • Pick-up pattern: Unidirectional

In-line control

  • Analog volume control wheel
  • Microphone quick mute toggle