Active Mini DisplayPort to DVI Adapter - 4K 30Hz

Active Mini DisplayPort to DVI Video Adapter

IOGEAR's Active Mini DisplayPort to DVI adapter is the ideal hardware solution to convert any Mini DisplayPort output to an DVI output. This allows you to connect your Mini DisplayPort equipped video source (i.e. Computer, Laptop or Mini DisplayPort Graphics Card) to a DVI based monitor, projector or HDTV. The built-in chipset actively communicates with the GPU for a synchronized display working in harmony with your computer.

Mini DisplayPort 1.2 Compliant

The IOGEAR Active Mini DisplayPort to DVI Adapter supports the latest Mini DisplayPort 1.2 standard for the best video playback, with resolutions of up to 3840x2160. This results in high levels of visual fidelity giving you the ability to display crisp content from your Mini DisplayPort equipped device on the latest DVI equipped displays.

Plug-N-Play Solution

IOGEAR's Mini DisplayPort to DVI adapter features an extremely easy to use, Plug-N-Play design which requires no external power, software or drivers to be installed. Simply connect the adapter to the Mini DisplayPort video out on your computer or laptop and connect a DVI cable to your monitor and you are ready to go!

Flexibility through Connectivity

IOGEAR offers a wide selection of DisplayPort and Mini DisplayPort adapters, providing cost-effective solutions to integrate the latest technology into your existing equipment setup.

Active vs. Passive Adapter: Which one do I need?

A passive adapter is the most basic type of Mini DisplayPort to DVI adapter that is available. A passive Mini DisplayPort video adapter allows the Graphics Processing Unit (GPU) to communicate with any DVI monitor that does not support the Mini DisplayPort video output on the computer.

In contrast, IOGEAR's Active Mini DisplayPort to DVI adapter will actively convert the display's DVI signal into a Mini DisplayPort signal for your GPU to interpret. These active adapters are required when connecting more than 2 displays to a video card such as an AMD Radeon™ GPU that supports Eyefinity technology. The native Mini DisplayPort signals are able to be recognized and controlled by the GPU, ensuring all the connected monitors are synchronized.

Manufacturer Part Number
GMDPDVI4KA
EAN/UPC
0881317516169,881317516169
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function

GMDPDVI4KAVideo connections
Input: MiniDisplay Port Male 20-pins
Output: DVI Female (24+5)
Video Resolution: 4K@30HZ
Power Consumption: 1 W
Operating Temperature: 0? to 70?
Storage Temperature: -10? to 80?

Dimensions

GMDPDVI4KAUnit Dimensions
Height: 0.875" (2.2cm)
Depth: 0.5" (1.3cm)
Length: 6.875" (17.5cm)
Inner Pack
Width: 8.75" (22.2cm)
Height: 4.5" (11.4cm)
Depth: 9.5" (24.1cm)
Inner Pack Qty.: 12
Unit Package Dimensions
Width: 4" (10.2cm)
Height: 10.25" (26.03cm)
Depth: 0.5" (1.3.cm)
Master Carton
Width: 10.375" (26.3cm)
Height: 9.75" (24.8cm)
Depth: 18.125" (46.04cm)
Master Carton Qty.: 48
Weight
Master Carton Wt.: 4.65lb (2.1kg)
Inner Pack Wt.: 0.85lb (0.4kg)
Unit Pack Wt.: 0.05lb (0.02kg)
Unit Wt.: 0.05lb (0.02kg)