VGA + 3.5mm to HDMI Adapter Converter

The VGA to HDMI converter is the right solution for a conference room or huddle space by connecting a laptop computer with a VGA output to a display with an HDMI input.

Convenience
With an added 3.5mm connection, this converter supports a digital audio/video signal for a convenient, high definition solution that delivers stereo audio and video to a presentation.

Performance
Supporting resolutions up to 1080p at 60Hz with a simple plug and play allows this converter to meet the requirements for high performance applications.

Note: Prior to purchasing this product, please verify that your display can accept PC video resolutions and formats through HDMI. Display models that accept PC video only through designated connection types such as VGA will be incompatible with this device.

Manufacturer Part Number
41410
EAN/UPC
0757120414100,757120414100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Black
UPC : 757120414100
Warranty : 1 Year
Vendor : C2G
Weight :0.287 LB

Signal Specifications
• Input Signals: Analog Computer Video (RGBHV), Dual Channel Stereo Audio
• Output Signal: HDMI
• Video Bandwidth: 1.65Gbps
• Supported Video Input Resolutions: 640 x 480, 1280 x 768, 720 x 576, 1280 x 960, 800 x 600, 1280 x 1024, 1024 x 768, 1360 x 765, 1280 x 720, 1920 x 1080
• Supported Output Video Resolutions: 480i, 720p, 480p, 1080i, 576i, 1080p, 576p
• Audio Frequency Response: 20Hz to 20kHz
• Operating Frequency: 150MHz

Power Adapter Specifications
• Power Input : 100 - 240V~50/60Hz
• Power Output: 5V, 1A
• USB Power Cable Length: 1000 ± 15mm (3.28ft)

Physical Characteristics
• Video Input Connector: HD15 - VGA Female
• Audio Input Connector: 3.5mm Stereo Audio Female
• Video/Audio Output Connector: HDMI Female
• Power Input Connector: USB Micro-B Female
• Operating Temperature: 0° - 50°C
• Storage Temperature: -25° - 70°C
• Dimensions: 50 x 50 x 15mm
• Conforms to 2011/65/EU ROHS2

Package Contents

• VGA + 3.5mm to HDMI Adapter Converter
• One 3ft USB-A Male to USB Micro-B Male Cable
• One USB Power Adapter