The world's first wireless charging keyboard for your Latitude 7285, with built-in battery for increased productivity
The Dell Latitude 7285 Wireless Charging Keyboard - K02T is portable and convenient—simply place your laptop on the mat and get to work comfortably typing while charging your laptop wirelessly at home, in the office or on the go. Using the Dell Latitude 7285 Wireless Charging Keyboard, you can charge your Latitude 7285 (with the Dell Wireless Charging Mat) at 30W without having to plug in power. Plus, relax knowing a second 22Whr battery housed in the keyboard provides an extended battery life.
Requires Dell Wireless Charging Mat - PM30W17, sold separately.
Dell Wireless Charging Mat is not designed for use on metal surfaces. For use with a metal surface or desktop, place the mat on a non-metal stand at least 50mm above the desktop.
Transform between laptop, tent and slate modes
Choose how you want to work—in laptop, tent or slate mode—and seamlessly transition from one mode to the next thanks to a magnetic hinge.
Comfortable and natural typing
The Dell Latitude 7285 Wireless Charging Keyboard is adjustable so you can type flat or at your preferred angle up to 125 degrees. It is comfortably sized, with well-spaced keys for a natural typing experience. The backlit keys allow you to type in any lighting condition so you can be productive night or day. A high-precision, Image Sensor Touchpad gives you control similar to that of a mouse so you can work quickly and accurately wherever your busy day takes you.
Carry on-the-go with ease
Thin and lightweight, fold the Dell Latitude 7285 Wireless Charging Keyboard to protect your screen and take it to your next meeting.
Note:
General
Device Type: Keyboard
Backlit: Yes
Interface: Dock
Input Device
Hot Keys Function: Search, mute, brightness, volume -, volume +
Keyboard Technology: Scissors
Width: 10.8 in
Depth: 8.8 in
Height: 0.5 in
Weight: 28.71 oz
MiscellaneousColor: Gray, black
Software & System Requirements
OS Required: Windows 10
Manufacturer Warranty
Service & Support: Limited warranty - 1 year
Compatibility Information
Designed For: Dell Latitude 7285 2-in-1
General Specifications
Device Type: Keyboard
Color: Black and Gray
Layout language: Country layout dependent
Multimedia Keys: Volume +-/Mute/Play/Pause/Back/Forward/Search/Brightness +-
Product Compatibility: Latitude 7285 2-in-1
Supported OS: Windows 10
Key profile: Scissors type with Chiclets keycap
Key travel: 1.3mm
Battery: 22Whr
Special Specifications (if applicable)
Special Specifications (if applicable)
Wireless charging, extra battery and laptop like typing experience , Detachable, also supports tent mode and slate mode , Backlit keys , Precision Touch pad , Docking Connection: Pogo Pins and Magnets , Viewing angle up to 125 degrees
Dimensions
L (inches/mm): 274.8mm
W (inches/mm): 222.7mm
H (inches/mm): 11.55mm
Weight (lbs/g): 814g
WarrantyWarranty: 1 year
Package Contents
Package Contents: Keyboard; Documentation