Portable Flat Panel Stand

This easy-to-install Portable Flat Panel Stand is designed to handle the stress of building up and tearing down. It quickly breaks down to take up less storage space. Add the custom case for stackable, wheeled storage that keeps the components organized in the order needed for setup and teardown.

Manufacturer Part Number
PRSU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • ColorBlack
  • Manual Height Adjustment45-72” (114 -183 cm) in 1” (25 mm) increments
  • Mounting Pattern Compatibility (Universal Versions)200 x 200 – 860 x 515 mm
  • Tilt+/- 15
  • Weight Capacity200 lbs (90.7 kg)