PIXMA TS3120 Wireless Inkjet All-In-One Printer

COMPACT, AFFORDABLE PRINTING AT HOME
Built For Affordable Home Printing

Meet the wireless PIXMA TS3120, the compact, affordable printer for all your home printing needs. With the PIXMA TS3120 easily print documents, forms and concert tickets and even great looking borderless photos. With AirPrint and Google Cloud Print2, the PIXMA TS3120 makes it easy to print wirelessly from your favorite devices.

XL Cartridges - For When You Need To Print More

The PIXIMA TS3120 is compatible with optional XL ink cartridges - which can help save you money, print more when you need to, and extend the time between replacing ink cartridges. Welcome to affordable wireless printing at home.

PIXMA TS3120 Wireless Inkjet All-In-One Printer Features     

  • AirPrint1 allows you to easily print right from your iPad or iPhone.
  • Print great looking 4"x6" and 5"x7" Borderless Photos4 simply and easily!    
  • Scan important documents right to your smartphone using the Canon PRINT app5 so you can share them right away.    
  • With Wi-Fi3 built in - connecting your smartphone, tablet and all your other devices to your home network has never been easier.    
  • Quickly refill paper with the dedicated Rear Paper Tray.    
  • A FINE Hybrid Ink System is the perfect fit between performance, quality and cost and provides great looking documents and photos.    
  • With Auto Power On/Off your printer will automatically turn on when you print from your favorite mobile devices.    
  • Always be able to print when you need to without disturbing others with Quite Mode.

Manufacturer Part Number
2226C002
EAN/UPC
0013803291643,013803291643
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer

Print Speed (up to)

4 x 6 Photo: Approx. 65 seconds (Borderless) 12
Black:ESAT Approx. 7.7 ipm12
Color:ESAT Approx. 4.0 ipm12

Number of Nozzles

Color: 960 / Pigment Black: 320 / Total: 1,280

Print Resolution (Up to)

Up to 4800 x 1200 dpi13

Ink Compatibility

INK TYPE
PG-245/PG-243 Pigment Black Ink
CL-246/CL-244 Dye Based Inks

INK TANK & FILL VOLUME
PGI-246 Black:  8.9 ml (Std.) , 12.0 ml (XL)
CLI-246 Color : 9.0 ml (Std.) , 13.0 ml (XL)
PGI-243 Black:  5.6 ml (Std.)
CLI-244 Color 6.2 ml (Std.) CLI-271 Y: 6.5 ml (Std.) / 10.8 ml (XL)
CLI-271 GY:  6.5 ml (Std.) / 10.8 ml (XL)

Paper Sizes

4x6, 5x5 Square, 5x7, 8x10, Letter, Legal, U.S.#10 Envelopes

Paper Compatibility

Plain: Plain Paper, Canon High Resolution Paper;
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;

Printer Features

AirPrint1, Borderless Printing4, Canon PRINT app5, Document Printing, Easy PhotoPrint+7, Google Cloud Print2, Message In Print8, Mobile Device Printing, Mopria Device Printing9, My Image Garden10, Photo Printing, PIXMA Cloud Link6, Quiet Mode, Square Media Printing Support, Web Template Print, Wireless PictBridge11,  Wireless Printing3

Output Tray Capacity

Rear Paper Tray: 60 Sheets of Plain Paper OR 20 Sheets of 4 x 6 / 10 Sheets of 5 x 7 Photo Paper

Copier

Copy Speed (up to)

FCOT (Color): Approx. 27 seconds 12

Copy Features

Borderless Copy, Document Removal Reminder, Standard Copy

Scanner

Scanner Type

Flatbed

Scanning Element

Contact Image Sensor (CIS)

Max. Resolutions

Optical:600 x 1200 dpi (Optical)15

Scanner Features

Auto Scan Mode14, Document Removal Reminder, Scan to Canon PRINT App5, Wireless Scanning3

Color Depth

16-bit Internal (per RGB Channel)
8-bit External (per RGB Channel)

Max. Document Size

8.5 x 11.7 (A4/Letter)

General

Other Features

1.5 Segment LCD, Auto Power On/Off, Canon PRINT app5, CREATIVE PARK PREMIUM16, FINE (Full-photolithography Inkjet Nozzle Engineering) Hybrid Ink System, Energy Star® Certified, PIXMA Cloud Link6

OS Compatibility

Windows:17 Windows® 10, Windows 8.1,  Windows 7 SP1
Mac:18 Mac OS® X v10.10.5 - macOS v10.12 (Sierra)
Mobile Operating Systems:19 iOS®, Android, Windows 10 Mobile, and Amazon Fire devices20

Standard Interface

Hi-Speed USB
PictBridge (Wireless LAN)11
Wi-Fi® (Wireless LAN, 2.4 GHz, IEEE 802.11b/g/n)3

Software Included

(WINDOWS/MAC)
PIXMA TS3120 Wireless Inkjet All-In-One Printer Driver
Scan Utility
Master Setup
My Printer (Windows Only)Network Tool
My Image Garden10 (Creative Filters, Full HD Movie Print21, Image Cropping, Red-Eye Correction, Image Correction/Enhance, and scanning are accessed through My Image Garden)
Quick Menu

MOBILE APP (IOS/ANDROID)
Canon PRINT app5

Dimension (W x D x H)

Closed: 17.2 (L) x 12.5 (W) x 5.8 (H)
With Paper Installed (Cassette): 17.2 (L) x 21.8 (W) x 5.8 (H)

Weight

8.5 lbs.

Warranty

1-Year limited warranty with InstantExchange Program. 1-Year toll-free 100% U.S.-based technical phone support.22