View 71 Tempered Glass Edition Full Tower Chassis

Thermaltake View 71 Tempered Glass Edition Full Tower Chassis

Designed to expand the legacy of the View Series lineup, the View 71 Tempered Glass Edition Full Tower Chassis features unrivaled cooling support and expandability surrounded in tempered glass for a one of a kind view. Swing open full window tempered glass panels for easy access with all panels properly spaced for optimal airflow. Preinstalled with two 140mm Riing Blue fans, Vertical GPU mount and 3-Way radiator support for today’s PC hardware demands, the only limitation is your imagination.

TT Premium

To continue achieving the corporate mission of delivering the perfect user experience, Thermaltake developed “TT Premium” with the essence of combining supreme quality products with a new logo design. TT Premium is far more than just a guarantee of quality. Behind the name, it represents the passion in DIY, Modding and Thermaltake’s desire to be the most innovative brand in the PC hardware market. To satisfy the demand of the high-end PC users, TT Premium follows its core values of Excellent Quality, Unique Design, Diverse Combinations and Boundless Creativity to provide a high performance PC product for every enthusiast.

Tt LCS Certified

Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.

Four-Sided 5mm Thick Tempered Glass Panels with Swing Door Design

Premium-quality 5mm thick tempered glass guarantees the durability of the window and adds overall strength to the chassis. Swing Doors on either side allows users to demonstrate their DIY spirit and enjoy the ultimate internal component visibility. Take on easy to install building with a fully modular design and easy removal of swing door for full access.

Make the Move to Modular Design

The View 71 TG Edition enables users to freely build their system from the ground up with modular panels, racks, brackets, and pre-design mounting arrays. No more unreachable screw corners or gaps to enjoy even more space for your precious parts during installation or maintenance.

Tool-Free Installation

Innovative 3.5” and 2.5” tool-free drive bay design minimizes the hassles of installation/removal, allowing users to freely interchange the 3.5” and 2.5” storage drives to secure and store with ease.

High-End Complete Solution

The View 71 TG Edition allows users to build a complete high-end system that supports motherboards up to standard E-ATX with high-wattage PSU up to 220mm length. With extended graphic card support (up to 410mm), the case simultaneously protects the hardware and increases the CPU’s overclocking potential for users looking to get the most out of their hardware. Modular HDD cage design offers more flexibility for custom cooling loops to take advantage of high-end, maximum capacity, cooling allotment without the reduction of GPU length limitations when incorporating enthusiast grade liquid cooling systems.

Manufacturer Part Number
CA-1I7-00F1WN-00
EAN/UPC
4711246870574
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CA-1I7-00F1WN-00
Case Type: Full Tower
Dimension (H x W x D): 592 x 274 x 577 mm
(23.3 x 10.8 x 22.7 inch)
Net Weight: 18.9 kg / 41.66 lb
Side Panel: 5mm Tempered Glass x 4
(Left & Right & Front & Top)
Color: Exterior & Interior : Black
Material: SPCC
Cooling System: Rear (exhaust) :
140 x 140 x 25 mm Riing LED Blue fan
(1400rpm, 28dBA) (1000rpm, 22 dBA with LNC)
Front (intake) :
140 x 140 x 25 mm Riing LED Blue fan
(1400rpm, 28dBA) (1000rpm, 22 dBA with LNC)

Drive Bays
-Accessible
-Hidden: -
2.5” x 4 or 3.5”x4(HDD Rack)
2.5”x 6 or 3.5” x 3
Expansion Slots: 8+2
Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX), 12” x 13”(E-ATX)
I/O Port: USB 3.0 x 2, USB 2.0 x 2, HD Audio x 1
PSU: Standard PS2 PSU (optional)
Fan Support: Front:
3 x 120mm , 2 x 140mm
Top:
3 x 120mm , 3 x 140mm
Rear:
1 x 120mm, 1 x 140mm
Bottom:
2 x 120mm
Radiator Support: Front:
1 x 360mm , 1 x 420mm
Top:
1 x 360mm , 1 x 420mm
Rear:
1 x 120mm, 1 x 140mm
Right:
1 x 360mm, 1 x 420mm
Bottom:
1 x 240mm
Clearance: CPU cooler height limitation:
190mm
VGA length limitation:
310mm(With HDD Rack)
410mm(Without HDD Rack)
PSU length limitation:
220mm (Without Bottom Fan)