The ThinkVision P27u-10 monitor has a black glossy appearance with a full function ergonomic stand. It offers a crystal-clear borderless IPS display of 3840x2160 resolution and multiple colour spaces (99.5% AdobeRGB, 145.7% sRGB, 97.9% DCI-P3, 99.5% BT.709), providing professional-level accurate images from a wide viewing angle. You can select a preferred colour space to satisfy your demanding colour-critical work. Each P27u-10 monitor has also been pre-calibrated to obtain an accurate and consistent colour with a factory calibration report. With built-in power and the rich connectivity of 2HDMI, DP, USB Type-C, P27u-10 meets diverse connection demands. All these latest digital connectors enable you to use single cable for UHD resolution. Moreover, equipped with USB Type-C connector, P27u-10 can display, transfer data and charge compatible USB Type-C devices with only 1 USB Type-C cable. No more cable clutter on your desk. P27u-10 also has 4 USB3.0 ports, including 1 with BC1.2, which offers quick charging for your USB devices. Its full-function stand lifts, tilts, pivots and swivels for ease of use. ThinkVision P27u-10 is also TUV Eye Comfort-certified, ensuring that your health is protected when using the monitor. The ThinkVision P27u-10 continues Lenovo's energy saving and environmental protection ideas. It has green features, including white LED backlights, and is Energy-Star 7.0, EPEAT Gold, CEL tier 2 and RoHS compliant. 27.0 inch (68.47 cm) 16:9 viewable image size Native resolution of 3840 x 2160 Multiple colour space 99.5% AdobeRGB, 145.7% sRGB, 97.9% DCI-P3, 99.5% BT.709 Accurate colour with factory calibration report Lift, Tilt, Pivot and Swivel stand for viewing comfort Optional sound bar support Support ThinkCentre TINY Power consumption (typical/max): < 50 watts / <160 watts TÜV Eye comfort certification Direct access button for automatic image setup and brightness allows quick and easy monitor setup Compliance with ENERGY STAR 7.0 requirements Compliance with RoHS and REACH requirements Kensington Lock slot for security Certified for Microsoft Windows 7/Windows 10 Meets 100 mm VESA standard(1) for mounting
Note:
Tech Specs
EPEAT: Gold
Max Operating Humidity: 80%
Min Operating Humidity: 8%
Max Operating Temperature: 45C
Min Operating Temperature: 0C
Other Information: Microsoft Windows 7 Microsoft Windows 10
Aspect Ratio: 16:9
Brightness: 350 cd/m2
Contrast Ratio: 1000:1
Display Type: UHD IPS
Horizontal Viewing Angle: 178 degrees
Maximum Resolution: 3840X2160
Monitor Technology: IPS
Preset Display Modes: HDMI 27, DP 16
Power Supply Type: Internal
Preset Modes Text: HDMI 27, DP 16
Refresh Time: 4Milliseconds
Screen Illumination: WLED Backlit
Viewable Image Size Inches: 27
Stand: Lift Tilt Swivel Pivot
Swivel: ±45°
Tilt: -5~30 degrees
Depth: 269.8mm
Depth (US): 10.6in
Height: 513.3mm
Height (US): 20.2in
Weight: 5kg
Weight (US): 11 lbs
Width: 611.6mm
Width (US): 24.1in
Warranty Period: Three Year
Warranty Types: Customer Carry-in or Mail-in Rapid Replacement Service