Silent Wireless Blue LED Mouse – Graphite

Say goodbye to noise and hello to silence with the Verbatim Silent Mouse. Using new Silent Technology, silent click switches, and rubber covers, this Verbatim mouse is truly silent. The 2.4GHz wireless performance allows for lag-free cursor movement while the comfort-grip shape provides ease of use. Blue LED technology allows users to point and click on more surfaces than other mice – from a glass table to the granite kitchen counter! The mouse connects to the computer via a nano receiver, small enough to plug in and leave connected – great for computing on the go. Turn your noisy office into a place of tranquility – and enjoy the sound of silence. The Verbatim Silent Mouse is backed by a 1-Year Limited Warranty.

  • Truly silent mouse featuring Silent Technology, silent click switches, and rubber covers
  • 2.4Ghz wireless connection for lag-free performance
  • Blue LED technology allows for use on virtually any surface with precision and control
  • Ergonomic design and comfort grip for ease-of-use
  • Plug-and-forget nano receiver connects mouse to computer
  • Compatible with Mac and Windows platforms
  • 1-year limited warranty

Manufacturer Part Number
99769
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

Interface: USB-A
Compatibility: Windows 7 and higher; Mac OS X 10.4 and higher

General Information

Product Number: 99769
Pack Size: 1 ea
Brand: Verbatim
Country of Origin: CN
Tariff Code: 8471.60.9050
Warranty: 1-Year Limited Warranty
Minimum Order Qty: 4 (1 ea )
Pallet Qty: 576 (1 ea )

Product Information:
L x D x H (in): 3.74 x 2.28 x 1.40  (9.5 x 5.79 x 3.56 in cm)
Weight: 0.13 lbs ( 0.06 kg )

Packaging Information
L x D x H (in): 5.51 x 2.52 x 8.54  (14 x 6.4 x 21.69 in cm)
Weight: 0.21 lbs ( 0.1 kg )
UPC#: 02394299769 6
 
Master Case Information
L x D x H (in): 8.90 x 7.48 x 5.91 (22.61 x 19 x 15.01 in cm)
Weight: 1.40 lbs ( 0.64 kg )
UPC#: 5002394299769 1