ZT620 Industrial Printer

High-Performance Label Printing

The next advancement in high-performance industrial label printing has arrived. Whether you’re trying to keep up with high-volume demands or looking for ways to advance your business technology portfolio, the ZT620 prints 6-inches wide (168 mm) and 12 inches (305 mm) per second – to have you covered.

Manufacturer Part Number
ZT62063-T010100Z
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Print Width

    6.6“ / 168 mm

  • Maximum Print Speed

    Up to 12“ / 305 mm per second

  • Communication Methods

    Standard: Serial, USB, Gigabit Ethernet, USB Host (2), Bluetooth 4.0

    Optional: Parallel, 802.11a/c, Applicator Port, IPv6

  • Print Resolution

    203 dpi resolution

    300 dpi resolution (optional)

  • Construction

    All metal