COST-EFFECTIVE UPGRADE PATH
If you use Zebra’s 1D LS2208 scanners today, you can use the same universal cables with the DS2200 Series, allowing you to leverage your existing accessory investment to minimize the cost of upgrading to a 1D/2D imager.
Note:
PHYSICAL CHARACTERISTICS
Dimensions Cordless DS2278:
6.9 in. H x 2.6 in. W x 3.9 in. D
17.5 cm. H x 6.6 cm. W x 9.9 cm. D
Presentation Cradle:
2.8 in. H x 3.7 in. W x 4.8 in. D
7.2 cm. H x 9.4 cm. W x 12.2 cm. D
Weight Cordless DS2278: 7.5 oz. / 214 g
Presentation Cradle: 5.2 oz. / 151 g
Input Voltage Range DS2278 and Cradle: 4.5 to 5.5 VDC Host Powered; 4.5 to 5.5 VDC External Power Supply
Color Twilight Black
Supported Host Interface USB
Keyboard Support Supports over 90 international keyboards
User Indicators Direct Decode Indicator; good decode LEDs; Rear view LEDs; beeper (adjustable tone and volume)
PERFORMANCE CHARACTERISTICS
Motion Tolerance (Handheld) Up to 5 in./13 cm. per second for 13 mil UPC
Swipe Speed (Hands-Free) Up to 30.0 in./76.2 cm. per second for 13 mil UPC
Light Source Aiming Pattern: Linear 624nm Amber LED
Illumination (2) 645nm Super-Red LEDs
Imager Field of View 32.8° H x 24.8° V Nominal
Image Sensor 640 x 480 pixels
Minimum Print Contrast 25% minimum reflective difference
Skew/Pitch/Roll Tolerance +/- 65°; +/- 65°; 0-360°
Minimum Element Resolution Code 39 - 4.0 mil; Code 128 - 4.0 mil;
Data Matrix - 6.0 mil; QR Code - 6.7 mil
USER ENVIRONMENT
Operating Temperature
DS2278 Imagers: 32.0° to 122.0° F/0.0° to 50.0° C
Presentation Cradle: 32.0° to 104.0° F/0.0° to 40.0° C
Storage Temperature -40.0° to 158.0° F/-40.0° to 70.0° C
Humidity 5% to 95% RH, non-condensing
Drop Specification Designed to withstand multiple drops at 5.0 ft./1.5 m to concrete
Tumble Specification Designed to withstand 250 tumbles in 1.5 ft./.5 m tumbler1
Environmental Sealing IP42
Electrostatic Discharge (ESD) DS2278 and Cradle: ESD per EN61000-4-2, +/-15 KV Air, +/-8 KV Direct, +/-8 KV Indirect
Ambient Light Immunity 0 to 10,000 Foot Candles/0 to 107,600 Lux
RADIO SPECIFICATIONS
Bluetooth Radio Standard Bluetooth Version 4.0 with BLE: Class 2 33 ft. (10.0m), Serial Port and HID Profiles; output power adjustable down from 2.0 dBm in 8 Steps
BATTERY
Battery Capacity/Battery Type 2,400 mAh Li-Ion Battery
Scans Per Battery Charge2 100,000 scans at 60 Scans per Minute or 60,000 scans at 10 Scans per Minute
Operating Time Per Full Charge2 100.0 Hours
REGULATORY
Electrical Safety EN 60950-1 2ed + A11 + A1 + A12 + A2:2013, IEC 60950-1 2ed + A1 + A2, UL 60950-1, CAN/CSA-C22.2 No. 60950-1-07
Environmental RoHS EN 50581
LED Safety IEC 62471
IT Emissions EN 55022 (Class B); EN 55032 (Class B)
IT Immunity EN 55024
Harmonic Current Emissions EN 61000-3-2
Voltage Fluctuation and Flicker EN 61000-3-3
Radio Frequency Devices 47 CFR Part 15, Subpart B, Class B
Digital Apparatus ICES-003 Issue 6, Class B
CORDLESS ACCESSORIES
Presentation Cradle, Spare Battery, Micro USB Cable
DECODE CAPABILITIES3
1D Code 39, Code 128, Code 93, Codabar/NW7, Code 11, MSI Plessey, UPC/EAN, I 2 of 5, Korean 3 of 5, GS1 DataBar, Base 32 (Italian Pharma)
2D PDF417, Composite Codes, TLC-39, Aztec, DataMatrix, MaxiCode, QR Code, Micro QR, Chinese Sensible (Han Xin), Postal Codes
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the DS2278 and the CR2278 is warranted against defects in workmanship and materials for a period of Three Years from the date of shipment. Complete Zebra hardware product warranty statement: www.zebra.com/warranty
RECOMMENDED SERVICES
Zebra OneCare Select; Zebra OneCare Essential
UTILITIES AND MANAGEMENT
123Scan Programs scanner parameters, upgrades firmware, provides scanned barcode data and prints reports. www.zebra.com/123Scan
Symbol Scanner SDK Generates a fully-featured scanner application, including documentation, drivers, test utilities and sample source code. www.zebra.com/scannersdkforwindows
Scanner Management Service (SMS) Remotely manages your Zebra scanner and queries its asset information. www.zebra.com/sms
1 Note: 1 tumble = 0.5 cycle.
2 Simulated Checkout profile of 10 scans in 10 seconds with a 50 second rest.
3 Refer to Product Reference Guide for complete list of symbologies.
4 Printing resolution, contrast, and ambient light dependent.