ProOne 400 G3 20-inch Touch All-in-One PC

Easy to deploy, sleek, and feature-rich, the HP ProOne 400 20” All-in-One PC with business-class collaboration, optional touch, manageability, and security features is a sound investment.

  • Windows 10 Pro 64
360° Design

Stylish design, edge-to-edge glass, extensive cable management and clean lines makes this AiO suitable for a front desk or an open office for space-constrained work environments.

Manufacturer Part Number
1GH17UT#ABC
EAN/UPC
0191628039616,191628039616
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features
Operating system: Windows 10 Pro 64
Processor family:

  • Intel® Pentium® processor

Processor: Intel® Pentium® G4560T with Intel® HD Graphics 610 (2.9 GHz, 3 MB cache, 2 cores)
Chipset: Intel® H270
Form factor: All-in-one
Management features:

  • HP Client Catalog
  • LANDESK Management
  • HP SoftPaq Download Manager (SDM)
  • HP System Software Manager (SSM)
  • HP BIOS Config Utility (BCU)
  • HP MIK for Microsoft SCCM

Environmental:

  • Low halogen

Memory:
Memory, standard:

  • 4 GB DDR4-2400 SDRAM (1 x 4 GB) (Transfer rates up to 2400 MT/s)

Memory Slots: 2 SODIMM

Storage:
Internal drive bays: One 2.5"
External drive bays: One slim ODD; One SD 3 card reader (optional)
Internal drive: 2.5" 500 GB 7200 rpm SATA
Optical drive:

  • HP 9.5 mm Slim DVD-Writer

Display and graphics
Display: 20" diagonal TN WLED backlit 10-point capacitive touch LCD (1600 x 900)
Display: 50.8 cm (20") diagonal TN WLED backlit 10-point capacitive touch LCD (1600 x 900)
Graphics: Integrated:
Intel® HD Graphics 630
Webcam: 1 MP webcam with integrated dual array digital microphone, maximum resolution of 1280 x 720

Expansion features
Ports: Left:
1 headphone/microphone combo
2 USB 3.1 Gen 1 (1 charging)
Back:
1 RJ-45
2 USB 2.0
1 DisplayPort™ 1.2
1 serial and PS/2 ports combination
2 PS/2 (keyboard and mouse)
2 USB 3.1 Gen 1 (2 charging)
(1 serial and PS/2 ports combination and 2 PS/2 (keyboard and mouse) are optional.)
Expansion slots:

  • 2 M.2
  • 1 SD 3 media card reader (1 M.2 slot for WLAN and 1 M.2 slot for storage)

Media devices
Audio: Audio Controls with Conexant CX5001 codec, microphone/headphone side port (3.5 mm), high performance integrated stereo speakers (2W internal speaker)

Communications
Network interface: 
LANRealtek RTL8111HSH-CG GbE Ethernet Controller
WLANIntel® 7265 802.11ac wireless M.2 with Bluetooth®

Power and operating requirements:
Energy efficiency:

  • ENERGY STAR® certified

Power supply: 90 W, up to 89% efficient, active PFC (external)

Dimensions and weight:
Dimensions (W x D x H): 19.6 x 13.69 x 2.31 in (49.77 x 34.7 x 5.8 cm)
(Without stand)
Weight: 12.36 lb (5.61 kg)
(Without stand. Exact weight depends on configuration)

Security management:
Security management:

  • Drive lock
  • Power-on password (via BIOS)
  • Setup password (via BIOS)
  • Support for chassis padlocks and cable lock devices
  • Trusted Platform Module TPM 2.0 Embedded Security Chip (SLB9670 - Common Criteria EAL4+ Certified)
  • SATA 0,1 port disablement (via BIOS)
  • Serial, USB enable/disable (via BIOS)
  • Integrated hood sensor

What's included:
Software:

  • HP Business PCs are shipped with a variety of software titles including: Native Miracast Support, HP ePrint Driver+Jet Advantage, HP Hotkey Support, HP Recovery Manager, HP Support Assistant. Please refer to this product's quick spec document for a full list of preinstalled software.

Keyboard: HP USB Business Slim Keyboard
Pointing device:

  • HP USB Optical Mouse

Warranty: Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.