MateBook E Bell-W19B 2 in 1 Notebook

An elegant 12" 2-in-1 notebook

THE WORLD IN YOUR HANDS

Thin, durable, stunning. HUAWEI MateBook E integrates the advantages of a PC with the ease of a tablet. Sturdy engineering and iconic style are designed for business or pleasure.

JUST YOUR TYPE

The new hinge design lets you set your HUAWEI MateBook E at more angles —from writing documents to keeping notes to watching movies. Beautifully backlit, HUAWEI MateBook E’s Chiclet full-size keyboard can set your creativity and productivity free.

NOW, LIFE MOVES AT YOUR PACE

HUAWEI MateBook E comes with the 7th generation Intel Core i5 processor, 2K HD touchscreen, and Dolby Audio Premium technology. A force of nature in a small package.

LESS EFFORT. MORE ENJOYMENT.

Can you have both? You can now. HUAWEI MateBook E helps free you from the restrictions of time and location with security features and accessories that keep you moving quickly, safely and with more style.

Manufacturer Part Number
Bell-W19B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SIZE

Width:

278.8 mm (10.98 in.)

Height:

6.9 mm (0.27 in.)

Depth:

194.1 mm (7.64 in.)

Weight:

approximately 640 g (1.41 lb) (without keyboard), 1100 g (2.43 lb) (with keyboard)

COLOR

  • Champagne Gold
  • Titanium Gray

DISPLAY

Size: 12 inches

Type: IPS

Resolution: 2160 x 1440 pixels

Viewing angle: 160 degrees

Colors: NTSC 85% color gamut

Contrast: 1000:1

Brightness: 400 nits

CPU

BL-W09: 7th Generation Intel® Core™ m3-7Y30 processor

BL-W19: 7th Generation Intel® Core™ i5-7Y54 processor

GPU: Intel® HD Graphics 615

OPERATION SYSTEM

Windows 10 64-bit Home

MEMORY

128 GB/256 GB/512 GB SSD

4 GB/8 GB LPDDR3

NETWORK

IEEE 802.11a/b/g/n/ac, 2.4/5GHz 2x2 MIMO

CONNECTIVITY

BT 4.1 (compatible with 3.0 and 2.1+EDR)

SENSORS

Ambient light sensor, fingerprint sensor, accelerometer, gyroscope, and Hall sensor

BATTERY

33.7Wh (4430mAh@7.6V)

ENERGY EFFICIENCY

Products that earn the ENERGY STAR® prevent greenhouse gas emissions by meeting strict energy
efficiency requirements set by the U.S. Environmental Protection Agency.

IN THE BOX

HUAWEI Folio Keyboard

HUAWEI MateBook Charger

Quick Start Guide