Super UHD 4K HDR Smart LED TV w/ Nano Cell Display - 65" Class (64.5" Diag)

Nano Cell™ Display. Color Like You’ve Never Seen.

Discover more detail, more explosive colors, more everything with Nano Cell™ Display televisions. Exclusive to LG, these SUPER UHD TVs represent a breakthrough in LED technology. No matter which seat in the TV room one chooses—straight on or at an angle—colors look truer and black levels look deeper.

Lifelike Picture With Over A Billion Rich Colors

Nano Cell Display reveals a billion lifelike colors, 64 times richer than conventional TV. This ability to produce a wider spectrum of color results in superior picture quality.

SUPER UHD Cinematic Experience

LG SUPER UHD TVs deliver an experience that rivals the local theater. webOS streams the finest entertainment in just a few clicks, looking bold and rich thanks to Active HDR with Dolby Vision™. And the premium harman/kardon® audio system fills the room with deep, nuanced sound.

Enjoy The Most HDR Content

From brilliant brights to deepest darks, LG SUPER UHD TV offers the ultimate expression of high dynamic range. Unlike some other 4K televisions, LG SUPER UHD TVs support Dolby Vision™, optimizing the picture scene-by-scene, as well as the new backward-compatible HLG HDR standard so viewers get more options for premium content.

webOS 3.5 Smart TV

webOS brings together all of the most popular streaming video apps, including Netflix, brought to life in 4K, HDR or enhanced with HDR Effect. And webOS gives you access to more than 70 free premium Internet channels through the LG Channel Plus app.

Channel Plus Channel the Internet

Get 100 free IP channels including Got Talent Global, Outside TV Shorts, Just for Laughs, and more integrated right into the television. Discover premium new entertainment, sports and lifestyle programming or enjoy old favorites any time.

Watch what you want, when you want

Netflix Recommended TV recognizes Smart TVs that meet strict criteria for a superior Netflix experience, such as easy app access and new features. For the third year in a row, LG TVs have the distinction of being recommended by Netflix!

SLING TV   

Introducing A La Carte TV, the only live TV service that lets you personalize your channel lineup and save. Customize with your favorite extras like Sports, Comedy, Kids, News, Hollywood, Lifestyle and more. Watch 7 Days Free! Restrictions apply.

Gorgeous Picture No Matter How You Look At It

From the front or from the side, every seat in the TV room gets a clear, vibrant picture without washed out tones. Thanks to IPS technology, LG SUPER UHD TVs ensure any view is a great one, not just those front and center.

Manufacturer Part Number
65SJ8000
EAN/UPC
0719192609686,719192609686
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SUMMARY
Diagonal Class: 65 inches
Diagonal Size: 64.5 inches
Resolution: 3840 x 2160
Display Type: Super UHD TVs
Display Format: 4K UHD 2160p
HDMI Port(s): 4 (HDCP 2.2)
Other Input(s): 3 USB, 1 RF In (Antenna/Cable), 1 Composite In, 1 Ethernet, 1 Optical, 1 RS232C (Mini Jack)
Smart TV Operating System: webOS 3.5
Refresh Rate: TruMotion 240 (Refresh Rate 120Hz)
Speaker System: 2 Channel
Other Features: Active HDR with Dolby Vision™, Nano Cell Display, Wider Color Gamut, Billion Rich Colors, Ultra Luminance, Sound Designed by Harman Kardon™

PICTURE QUALITY
4K Ultra HD (3,840 x 2,160): Yes
Refresh Rate: TruMotion 240 (Refresh Rate 120Hz)
Nano Cell Display: Yes
Active HDR with Dolby Vision™: Yes
HDR Effect: Yes
Wider Color Gamut: Yes
True Color Accuracy: Yes
IPS Technology: Yes
Billion Rich Colors: Yes
ULTRA Luminance: Yes
4K Upscaler: Yes
Local Dimming: Yes

SMART TV
webOS 3.5: Yes
Magic Remote Control: Included
Natural Voice Recognition: Yes
Universal Control Capability: Yes
LG Content Store (App Store): Yes
Full Web Browser: Yes
Channel Plus: Yes

SMART SHARE
Screen Share: Yes
Content Share: Yes

AUDIO
Speaker System: 2 Channel
Output Power: 20W
Sound Designed by harman/kardon®: Yes
DTS Decoder: DTS-HD
Surround Mode: Ultra Surround
Hi-Fi Audio: Yes
Wireless Sound Sync: Yes

CONNECTIVITY
Wi-Fi® Built-In: 802.11ac
Wi-Fi® Direct: Yes
IP Control: Yes
SIMPLINK™ (HDMI™ CEC): Yes

INPUTS / OUTPUTS
HDMI®: 4 (HDCP 2.2)
USB: 3
RF in (Antenna/Cable): 1
Composite In: 1
Ethernet: 1
Optical: 1
RS232C (Mini Jack): 1

POWER
Power Supply (Voltage, Hz): 100~240Vac 50-60Hz
Standby Mode: Less than 0.5W

WALL MOUNT
VESA: 300x300

DIMENSIONS / WEIGHT
TV without stand (WxHxD): 57.3" x 33.1" x 2.5"
W Stand (WxHxD): 57.3" x 35.4" x 12.3"
Shipping (WxHxD): 63.0" x 40.7" x 7.5"
TV without Stand Weight: 52.9 lbs
W Stand Weight: 56.2 lbs
Shipping Weight: 73.0 lbs

WARRANTY / UPC
UPC: 719192609686