PIXMA G3200 Wireless MegaTank All-In-One Printer

All-in-one printer features a highly efficient MegaTank system that's equivalent to 30 conventional ink cartridge sets to let you print up to 6,000 black pages or 7,000 color pages. Clear, front-mounted reservoirs are sleekly integrated into the design so you can easily check your ink levels. With hybrid ink formulations, you can print deeper blacks and vibrant colors for more beautiful results. It also lets you connect your favorite mobile devices wirelessly or through the cloud so it's always ready to go, even when you're on-the-go. Fast print speeds up to 8.8 images per minute in black and 5 images per minute in color ensure you never have to wait long for your prints. All-in-one printer also includes borderless printing, business card printing, 100-sheet rear paper tray, red-eye correction, image cropping and more.

Manufacturer Part Number
0630C002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer

Print Speed (up to)

4 x 6 Photo: Approx. 60 seconds (Borderless)7
Black:ESAT Approx. 8.8 ipm7
Color:ESAT Approx. 5.0 ipm7

Number of Nozzles

Color: 1,152 / Pigment Black: 320 / Total: 1,472

Print Resolution (Up to)

Up to 4800 x 1200 dpi12

Ink Compatibility

INK TYPE 
GI-290 BK : Pigment Black Ink 
GI-290 C/M/Y : Dye Based Inks 

INK TANK & FILL VOLUME 
GI-290 BK : 135.0 ml 
GI-290 C : 70.0 ml 
GI-290 M : 70.0 ml 
GI-290 Y : 70.0 ml

Paper Sizes

4 x 6, 5 x 5 Square, 5 x 7, 8 x 10, Letter, Legal, U.S. #10 Envelopes

Paper Compatibility

Plain: Plain Paper, Canon High Resolution Paper;
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster;
Matte: Matte Photo Paper;
Other: U.S. #10 Envelopes

Printer Features

Auto Photo Fix II, Borderless Printing8, Business Card Printing, Canon PRINT app5, Document Printing, Easy PhotoPrint+9, Full HD Movie Print10, Google Cloud Print6, High Page Yield, Image Cropping, My Image Garden11, Photo Printing, PIXMA Cloud Link4, Quiet Mode, Red-Eye Correction, Special Filters, Square Media Printing Support, Wireless Printing 3

Output Tray Capacity

Rear Paper Tray: 100 Sheets of Plain Paper OR Photo Paper: 20 Sheets of 4 x 6 / 10 Sheets of 5 x 7

Copier

Copy Speed (up to)

FCOT (Color): Approx. 24 seconds7

Copy Features

4-on-1 / 2-on-1 Copy, Auto Exposure Copy, Borderless Copy, Collated Copy, Document Removal Reminder, Fit-to-Page, Frame Erase Copy, ID Card Copy, Preset Copy Ratios, Standard Copy

Scanner

Scanner Type

Flatbed

Scanning Element

Contact Image Sensor (CIS)

Max. Resolutions

Optical:2400 x 4800 dpi (Optical)154
Interpolated:19,200 x 19,200 dpi (Interpolated)14

Scanner Features

Auto Scan Mode13, Document Removal Reminder, Push Scan, Network Scan, Wireless Scanning3, Save to PC

Color Depth

48-bit Internal/24-bit External

Max. Document Size

8.5 x 11.7

General

Other Features

Full Dot Matrix LCD, 4-Color MegaTank Refillable Ink System, Auto Power On/Off, Canon PRINT app5, PIXMA Cloud Link4, QuickStart

OS Compatibility

Windows:15 Windows® 10, Windows 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows Vista® SP2, Windows XP SP3 (32 bit only) 

Mac:16 Mac OS® X v10.8.5 - macOS v10.12 (Sierra) 
*It is recommended for users of macOS v10.12.0 to update to macOS v10.12.1 for full functionality 

Mobile Operating Systems:17 iOS®, Android, Windows 10 Mobile, Windows RT18, and Amazon Fire devices19

Standard Interface

Hi-Speed USB
Wireless LAN (IEEE 802.11b/g/n)3

Software Included

(WINDOWS15 /MAC16)
PIXMA G3200 All-In-One Printer Driver
Scan Utility
Master Setup
My Image Garden11 (Full HD Movie Print10, Special Filters, Image Correction/Enhance, and scanning are accessed through My Image Garden) 
Quick Menu

Warranty

1-Year limited warranty with InstantExchange Program. 1-Year toll-free U.S.-based technical phone support.20

HIGH PAGE YIELD

Up to 6,000 (Black & White) / 7,000 (Color)1