Noise Canceling Wireless Headphones

Tune out distractions and listen to your favorite music with no interruption in superior comfort for all day wear. Control your music and calls with on-ear controls without ever reaching for your paired device and when you're ready to travel simply fold them up and store them in the included carrying case. With an amazing battery life (8 hours at 100% volume), you'll never have to be without them.

Manufacturer Part Number
IAHP87B
EAN/UPC
0047323701139,047323701139
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth wireless
  • Noise cancellation
  • Supports profile A2DP (Advanced Audio Distribution Profile)
  • Built-in microphone
  • Micro-USB port for battery recharge
  • Aux in (3.5mm audio input)
  • Soft cushioned ear pads
  • Adjustable headband
  • Driver: 40mm
  • Frequency response: 20Hz - 20kHz
  • Nominal impedance: 32ohms
  • Sensitivity: 100dB at 1KHz SPL
  • Wireless range: 33 feet
  • On-ear controls: volume, play/pause/phone answering/power/ANC on-off/pairing
  • LED pairing/power indicator
  • Folds for travel
  • Charge time: 150-180 minutes
  • DC battery power: built-in rechargeable lithium ion battery
  • Battery life: ~8 hours

 

INCLUDES

  • 3.5mm audio cable
  • 3.5mm female to 2 x 3.5mm male audio adapter
  • Micro-USB to USB cable
  • Premium travel case
  • 90-Day Limited Warranty
  • User's guide