Rival 310 Mouse

World’s First True 1 to 1 Esports Sensor

SteelSeries TrueMove3 sensor technology features true 1 to 1 tracking for ultra-low latency and pinpoint accuracy.

Exclusive Split-Trigger Buttons

Featuring industry-leading guaranteed 50-million click mechanical switches designed with Omron, our exclusive split-trigger buttons deliver long-lasting durability and a fast and consistent click feel.

Maximum Comfort

The ergonomic right-handed design ensures balance and speed with all grip styles. First of its kind pure silicone side grips deliver extraordinary comfort and grip.

ARMed for Performance

Powerful 32-bit ARM processor delivers low-latency performance and allows you to save CPI settings, button remappings and lighting effects on-board for software free use at LAN events and tournaments.

Manufacturer Part Number
62433
EAN/UPC
0813682023355,813682023355
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Sensor
Sensor Name: SteelSeries TrueMove3
Sensor Type: Optical
CPI: 100-12000, 100 CPI Increments
IPS: 350+, on SteelSeries QcK surfaces
Acceleration: 50G
Polling Rate: 1ms
Hardware Acceleration: None (Zero Hardware Acceleration)
Design
Top Material: Finger Print Resistant Semi-Rough Matte
Core Construction: Fiber-Reinforced Plastic
Shape: Ergonomic, Right-Handed
Grip Style: Palm or Claw
Number of Buttons: 6
Switch Type: Omron Mechanical Rated For 50 Million Clicks
Illumination: 2 RGB Zones, Independently Controlled
Weight: 88.3g
Length: 127.6mm
Width: 57.16mm (front), 62.07mm (middle), 70.1mm (back)
Height: 41.98mm
Cable Length: 2m, 6.5ft
Compatibility
OS: Windows, Mac, and Linux. USB port required
Software: SteelSeries Engine 3.10.12+, for Windows (7 or newer) and Mac OSX (10.8 or newer)
Box Content
Product Information Guide
Rival 310 Gaming Mouse