USB-C to HDMI Multiport Adapter – USB-C to HDMI/USB-C (3.1)/USB 3.0 Converter

This Rocstor Premium Multiport USB-C™ adapter expands the connectivity of your USB-C™ enabled laptop or Chromebook. The Rocstor USB-C multiport adapter enables you to connect many different devices to one USB-C port of your host computer. This 3-in-1 adapter allows you to connect a HDMI® Monitor, TV, or Projector to your computer along with, one USB 3.0 Type-A, and USB-C (3.1 Gen1 5Gbs) device.  Rocstor Multiport adapter is the perfect compact accessory for your MacBook Pro, Chromebook™, Dell XPS, or other USB Type-C™ equipped laptops or desktops.  Providing you the most popular video outputs such as HDMI® and other essential ports such as USB Type A Female and USB-C Female port options.  This Rocstor versatile multiport adapter is USB-powered, so it is not necessary to carry a separate power adapter with you. It provides you the necessary video port such as HDMI video output. Use your Rocstor premium adapter Worry free which is backed by 2 Year Limited Warranty.

Manufacturer Part Number
Y10A176-S1
EAN/UPC
0876910000924,876910000924
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Adapter Type: USB-C/HDMI/USB 3.0/USB-C
Brand Name: Rocstor
Connector on First End: USB-C Male
Connector on Second End:
HDMI Female 
USB 3.0 Type-A Female
USB-C Female 
Packaged Quantity: 1
Product Type: A/V Adapter
 
General Information
Brand Name: Rocstor
Manufacturer: Rocstor
Manufacturer Part Number: Y10A176-S1
Manufacturer Website Address: http://www.rocstor.com
Packaged Quantity: 1
Product Name:
Rocstor Premium USB-C to HDMI Multiport Adapter – USB-C to HDMI/USB-C (3.1)/USB 3.0 Converter
Product Type: A/V Adapter
 
Miscellaneous
Certifications & Standards:
FCC
CE
Environmental Certification:
RoHS
Environmentally Friendly:
Yes
Package Contents:
Rocstor Premium USB-C to HDMI Multiport Adapter – USB-C to VGA/USB-C (3.1)/USB 3.0 Converter
 
Physical Characteristics
Color:
Black
Height:
0.6"
Length:
11.2"
Weight (Approximate):
2 oz
Width:
1.8"
Color:
Metal Silver
 
Technical Information
Adapter Type:
USB-C/HDMI/USB 3.0/USB-C
Connector on First End:
USB-C Male

Connector on Second End:
HDMI Female
USB 3.0 Type-A Female
USB-C Female 

Warranty
Limited Warranty: 2 Year