SuperServer 6029P-TRT (Black)

Scalable Processors + C620 based SuperServer / Socket P - LGA 3467 / DP Xeon
2U Xeon® Scalable Processors

Supermicro's X11 DP SuperServer® supporting latest Intel Xeon Scalable Processors offers numerous advantages over previous generations including the highest levels of performance, efficiency, security and scalability in the industry.

Manufacturer Part Number
SYS-6029P-TRT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs

SYS-6029P-TRT:

  • SuperServer 6029P-TRT (Black)

Motherboard


Super X11DPi-NT
 
Processor/Cache

CPU:
  • Dual Socket P (LGA 3647)
  • Intel® Xeon® Scalable Processors,
    Dual UPI up to 10.4GT/s
  • Support CPU TDP 70-205W with IVR

Cores:
  • Up to 28 Cores with Intel® HT Technology

System Memory

Memory Capacity:
  • 16 DIMM slots
  • Up to 2TB ECC 3DS LRDIMM, 512GB ECC RDIMM, DDR4 up to 2666MHz

Memory Type:
  • 2666/2400/2133MHz ECC DDR4 SDRAM

 
On-Board Devices

Chipset:
  • Intel® C622 chipset

SATA:
  • SATA3 (6Gbps); RAID 0, 1, 5, 10

Network Controllers:
  • Intel® X722 10GBase-T Ethernet Controller
  • Virtual Machine Device Queues reduce I/O overhead
  • Supports 10GBASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output

IPMI:
  • Support for Intelligent Platform Management Interface v.2.0
  • IPMI 2.0 with virtual media over LAN and KVM-over-LAN support

Graphics:
  • ASPEED AST2500 BMC

 
Input / Output

SATA:
  • 8 SATA3 (6Gbps) ports

LAN:
  • 2 RJ45 10GBase-T Ethernet LAN ports
  • 1 RJ45 Dedicated IPMI LAN port

USB:
  • Rear USB: 2 USB 3.0 + 2 USB 2.0
  • Front USB: 2 USB 2.0
  • USB Header: 1 Type A

VGA:
  • 1 VGA port

Serial Port / Header:
  • 2 Fast UART 16550 serial
  • 2 COM Ports (1 rear, 1 header)

DOM:
  • 2 SuperDOM (Disk on Module) ports

 
System BIOS

BIOS Type:
  • AMI UEFI

 
Management

Software:
  • Intel® Node Manager
  • IPMI 2.0
  • KVM with dedicated LAN
  • SSM, SPM, SUM
  • SuperDoctor® 5
  • Watch Dog

Power Configurations:
  • ACPI / APM Power Management

 
PC Health Monitoring

CPU:
  • Monitors for CPU Cores, Chipset Voltages, Memory.
  • 4+1 Phase-switching voltage regulator

FAN:
  • Fans with tachometer monitoring
  • Status monitor for speed control
  • Pulse Width Modulated (PWM) fan connectors

Temperature:
  • Monitoring for CPU and chassis environment
  • Thermal Control for 8x fan connectors

: :
Chassis

Form Factor:
  • 2U Rackmount

Model:
  • CSE-825TQC-R1K03LPB

 
Dimensions and Weight

Width:
  • 17.2" (437mm)

Height:
  • 3.5" (89mm)

Depth:
  • 25.5" (647mm)

Package:
  • 26.7" (H) x 11.4" (W) x 34.5" (D)

Weight:
  • Net Weight: 35.5 lbs (16.1 kg)
  • Gross Weight: 69 lbs (31.2 kg)

Available Colors:
  • Black

 
Front Panel

Buttons:
  • Power On/Off button
  • System Reset button
  • UID button

LEDs:
  • Power status LED
  • HDD activity LED
  • Network activity LEDs
  • System information (overheat/UID) LED

 
Expansion Slots

PCI-Express:
  • 4 PCI-E 3.0 x16 (Low-profile)
  • 2 PCI-E 3.0 x8 (Low-profile)

 
Drive Bays

Hot-swap:
  • 8 Hot-swap 3.5" SATA drive bays

 
Backplane

2U SAS/SATA backplane
 
System Cooling

Fans:
  • 3 Heavy duty 80mm fans with PWM fan speed control

 
Power Supply (76mm Width)
1000W Redundant Power Supplies with PMBus
Total Output Power:
  • 800W/1000W

Dimension
(W x H x L):
  • 76 x 40 x 336 mm

Input:
  • 100-127Vac / 12-9A / 50-60Hz
  • 200-240Vac / 7.2-6A / 50-60Hz

+12V:
  •   Max: 66.7A & Min. 0A (100-127Vac)
  •   Max: 83A & Min. 0A (200-240Vac)

5Vsb:
  • Max: 4A / Min: 0A

Output Type:
  • 19 Pairs Gold Finger Connector

Certification:   UL/cUL/CB/BSMI/CE/CCC
  Titanium Level
  [ Test Report ]
 
Operating Environment

RoHS:
  • RoHS Compliant

Environmental Spec.:
  • Operating Temperature: 
       10°C ~ 35°C (50°F ~ 95°F)
  • Non-operating Temperature: 
       -40°C to 60°C (-40°F to 140°F)
  • Operating Relative Humidity: 
       8% to 90% (non-condensing)
  • Non-operating Relative Humidity: 
       5% to 95% (non-condensing)