High Rise Electric Height Adjustable Standing Desk Workstation

Transform any sit-down desk into a sitting or stand-up desk with the DC400 Electronic Standing Desk Workstation. The 28" wide x 23" deep worksurface is raised up to 20" for ergonomic placement of monitor, keyboard, mouse, telephone and papers while standing. Electric motor design allows easy custom height adjustment with the push of a button. Monitor holder is also height-adjustable with a range of 12-1/2". To switch to sitting position, simply push a button and lower the surface down to desktop level. Safety Sensor stops movement when obstacles are detected under the desk. Sleek wood construction and a durable laminate coating provide years of use with a modern style. Sturdy steel base and aluminum tower are built to last. This standing desk converter rests on top of any desk or table. With no attachments to tie you down, it easily repositions. It holds one monitor of any size up to 25 lb. Standard VESA mounting holes are required.

Manufacturer Part Number
DC400
EAN/UPC
0147510040024,147510040024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size (in.): 28 X 23 X 0 to 20
Weight (lbs): 39.5
Maximum Monitor Size: N/A - Any Size
Maximum Monitor Weight: 25 lbs
Color: Black and Aluminum
Material: Wood, Steel and Aluminum
Coating: High Pressure Laminate
Dual Monitor Capability: No
Single Monitor Capability: Yes
Single Monitor Bracket Included: Yes
Repositionable: Yes
Clamping, Mounting or Attachments: No
Assembly: Yes - Light
Felt Pad Bottom: Yes
Can Lower To Sitting Position: Yes
Raises To: 20" Above Desk/Table
Tilt and Swivel Monitors: Yes
Warranty: 3 Year Limited