SecureFit Protective Eyewear features pressure diffusion technology that naturally adjusts to individual head sizes for a custom, natural fit as soon as you put them on. The self-adjusting construction adapts to each wearer and provides a snug fit that keeps the glasses securely in place as the wearer looks up and down or side-to-side to eliminate the need for frequent repositioning. Universal design eliminates the expense of stocking multiple frame sizes at jobsites to accommodate different people to keep your costs to a minimum. Impact-resistant polycarbonate lenses absorb 99.9 percent UVA and UVB rays up to 380 nm to maintain healthy vision when used outdoors. Anti-fogging properties help maintain visibility in hot and humid environments to help increase usage on the job.
Note:
Attribute Name: Value
Brand: SecureFitâ„¢
Class: Value
Comfort Features: 3Mâ„¢ Pressure Diffusion Temple Technology, Polycarbonate lens
Eyewear Range: Value
Frame Color: Gray
Frame Style/Type: Frameless
Lens Coating: Anti-Fog
Lens Color: Gray
Lens Marking: Z87+
Lens Material : Polycarbonate
Product Series: 200, SecureFit
Product Type : Safety Glasses
Recommended Industry: Automotive, Aviation, Chemicals, Commercial buildings, Construction, Design & Construction, Food & Beverage, Food Processing, Food Safety, General Manufacturing, Heavy Infrastructure, Industrial Maintenance, Law Enforcement, Marine, Metal Fabrication, Mining, Oil & Gas, Pharmaceuticals, Primary Metals, Transportation
Size: One size fits most
Standards/Approvals : ANSI Z87.1-2010, CSA Z94.3-2007
Temple Color: Gray