SecureFit Protective Eyewear

SecureFit Protective Eyewear features pressure diffusion technology that naturally adjusts to individual head sizes for a custom, natural fit as soon as you put them on. The self-adjusting construction adapts to each wearer and provides a snug fit that keeps the glasses securely in place as the wearer looks up and down or side-to-side to eliminate the need for frequent repositioning. Universal design eliminates the expense of stocking multiple frame sizes at jobsites to accommodate different people to keep your costs to a minimum. Impact-resistant polycarbonate lenses absorb 99.9 percent UVA and UVB rays up to 380 nm to maintain healthy vision when used outdoors. Anti-fogging properties help maintain visibility in hot and humid environments to help increase usage on the job.

Manufacturer Part Number
SF201AF
EAN/UPC
0078371657178,078371657178
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Attribute Name: Value

Brand: SecureFitâ„¢

Class: Value

Comfort Features : 3Mâ„¢ Pressure Diffusion Temple Technology, Polycarbonate lens

Eyewear Range: Value

Frame Color: Clear

Frame Style/Type : Frameless

Lens Coating : Anti-Fog

Lens Color : Clear

Lens Marking: Z87+

Lens Material: Polycarbonate

Product Series: 200

Product Type : Safety Glasses

Recommended Industry : Automotive, Aviation, Chemicals, Commercial buildings, Construction, Design & Construction, Food & Beverage, Food Processing, Food Safety, General Manufacturing, Heavy Infrastructure, Industrial Maintenance, Law Enforcement, Metal Fabrication, Mining, Oil & Gas, Pharmaceuticals, Primary Metals, Transportation

Size : One size fits most

Standards/Approvals : ANSI Z87.1-2010, CSA Z94.3-2007

Temple Color : Clear