Loft Laminate All-purpose Utility Table

All-purpose utility table has a place in every work and educational environment. Chrome steel legs with glides and square edge detail are the perfect complement for HON 34000 series desks. Four-sided, 3-1/8" high steel apron provides reinforcement and a touch of color. The 1-1/8" thick top with self-edge, square corners and PVC edgebanding features Loft laminate that is scratch-resistant, spill-resistant and stain-resistant. Adjustable leveling glides are made of nonmarring material for hard-surface floors. Whether for the library, mailroom or copier area, this utility table will prove to be more than useful. It comfortably seats two people while conserving floor space.

Manufacturer Part Number
HUTM1872LOLOC
EAN/UPC
0888206941293,888206941293
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Utility Tables Metal Utility Table 18D x 72W

Will it fit in my office? Will it even fit my needs? Before buying, you need to know all the measurements, features and details.

General

Assembly Type: Easy to Assemble (ETA)
Gross Weight:  73.0 lbs.
Overall Depth:  18.0"
Overall Height:  29.0"
Overall Width:  72.0"

Top/Worksurface

Capacity - People:  2
Top / Worksurface Dimensions:  18x72"
Top / Worksurface Edge Thickness:  1.0"
Top / Worksurface Grommet: No
Top / Worksurface Shape: Rectangle
Top / Worksurface Surface Material:  Melamine

Base
Caster or Glide:  Glide