Guest Chair

6540 Series seating from HON blends 18th century style and modern ergonomics. Four-leg guest chair features nailhead trim on upholstered fixed arms and scrolled hardwood accents. Its high recycled content reduces wood waste. Upholstery color on seat and back is Merlot, and wood finish color is Mahogany. Seat measures 20" wide x 18-1/2" deep and is 19" from the floor. Distance between arms is 18-1/2", and the usable seat depth is 18-1/2". Back dimensions are 22-1/2" wide x 21" high. Guest chair is designed to complement the HON 6540 Executive High-back Chair. Chair meets or exceeds ANSI/BIFMA and ISTA performance standards.

Manufacturer Part Number
H6545NWP27
EAN/UPC
0089191890188,089191890188
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

6540 Series Guest Chair

Will it fit in my office? Will it even fit my needs? Before buying, you need to know all the measurements, features and details.

General

Arm Options: Fixed
Assembly Type: Fully Assembled
Gross Weight: 40.0 lbs.
Overall Depth: 27.5"
Overall Height: 35.75"
Overall Width: 25.0"
Stacking Function: No
User Weight Capacity: 250.0 lbs.
Units Per Package: 1

Chair Back

Back Type: Guest
Back Width: 23.0"
Lumbar Support: Yes

Chair Seat

Seat Depth - Useable: 19.0"
Seat Overall Depth: 19.0"
Seat Width: 20.0"

Chair Base

Base Material: Hardwood
Caster or Glide: Glide